EN
  • EN
  • DE

AD7943ARSZ-B

Part No AD7943ARSZ-B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT SRL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 5μs (Typ)
Output Type Current - Unbuffered
Data Interface Serial
Reference Type External
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±0.9 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 767515-AD7943ARSZ-B
Popularity Medium
Supply and Demand Status Limited
Family Name AD7943
Introduction Date January 26, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7943ARSZ-B CAD Model

Description

Product Overview: AD7943ARSZ-B from Analog Devices Inc.

The AD7943ARSZ-B is a precision, 14-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This high-performance component is designed to deliver exceptional accuracy and speed, making it an ideal choice for various demanding applications across multiple industries, including medical instrumentation, industrial control systems, and data acquisition applications.

Key Features

  • Resolution: The AD7943ARSZ-B boasts a 14-bit resolution, offering fine detail in the analog signal conversion process. This high level of precision ensures that even the smallest signal variations are captured, resulting in highly accurate digital representations of the input signal.
  • Sampling Rate: With a fast sampling rate, this ADC can process a substantial amount of data per second, making it suitable for applications that require quick data acquisition and processing.
  • Interface: The device features a user-friendly serial interface, which simplifies the integration process with microcontrollers and digital signal processors. This ease of connectivity allows for seamless data transfer and system integration.
  • Power Efficiency: Designed with power efficiency in mind, the AD7943ARSZ-B minimizes power consumption, making it an excellent choice for portable and battery-powered devices where energy conservation is crucial.
  • Package: It is available in a compact, surface-mount package, which is ideal for space-constrained applications. This small footprint allows for more efficient use of board space without compromising performance.

Applications

The AD7943ARSZ-B is versatile and can be implemented in a variety of applications. Its precision and speed make it particularly well-suited for:

  • Medical imaging systems where accurate data acquisition is critical for diagnostics.
  • Industrial automation, where it can help monitor and control processes with high precision.
  • Scientific instrumentation that requires accurate measurements for research and development.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7943ARSZ-B is no exception. Customers can expect a robust and reliable ADC that performs consistently across various environmental conditions. This product is designed to meet the stringent requirements of professional electronic systems, ensuring long-term stability and performance.

In summary, the AD7943ARSZ-B from Analog Devices Inc. is a top-tier ADC solution that offers precision, speed, and efficiency, making it an excellent choice for designers looking to enhance the performance and accuracy of their systems.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4485 $84.8970
3+ $34.8295 $104.4885
5+ $33.7411 $168.7055
7+ $32.6527 $228.5689
8+ $31.5643 $252.5144
11+ $28.2990 $311.2890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess