EN
  • EN
  • DE

AD7939BSUZ

Part No AD7939BSUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 1.5 MSPS, 12-Bit and 10-Bit Parallel ADCs with a Sequencer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 10
Sampling Rate 1.5M
Number of Inputs 4, 7, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 32-TQFP
Manufacturer Package 32-TQFP (7x7)
Win Source Part Number 1138026-AD7939BSUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7939
Introduction Date March 18, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7939BSUZ CAD Model

Description

Product Overview: AD7939BSUZ by Analog Devices Inc.

The AD7939BSUZ is a high-performance, multichannel analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC features a 12-bit resolution and is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition platforms.

Key Features

  • Resolution: 12-bit multi-channel ADC, providing high-resolution data conversion.
  • Sampling Rate: Features a fast sampling rate, ensuring timely and efficient data processing.
  • Input Channels: Comes with multiple analog input channels, allowing it to handle several signals simultaneously.
  • Interface: Equipped with a serial interface for easy integration with microcontrollers and digital systems.
  • Power Efficiency: Designed for low power consumption, making it suitable for battery-powered devices.
  • Package: Available in a compact, surface-mount package that is ideal for space-constrained applications.

Performance and Reliability

The AD7939BSUZ is engineered to deliver high-fidelity data conversion with minimal noise and distortion. Its robust design ensures reliable performance even in harsh industrial environments. With its advanced design and built-in features, this ADC provides a combination of speed, precision, and power efficiency that is hard to match.

Applications

This versatile ADC is suitable for a variety of applications, including:

  • Medical devices such as ECG and EEG monitors
  • Industrial process controls and monitoring systems
  • Data acquisition systems for scientific research
  • Automated test equipment
  • Embedded systems requiring accurate analog input measurement

Ordering Information

The AD7939BSUZ is available for order from Analog Devices Inc. and its authorized distributors. For detailed specifications, application support, and ordering information, please refer to the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3855 $68.3130
13+ $9.3420 $121.4460
20+ $9.0500 $181.0000
27+ $8.7581 $236.4687
35+ $8.4662 $296.3170
46+ $7.5904 $349.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess