EN
  • EN
  • DE

AD7921ARM

Part No AD7921ARM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL LP 8-MSOP / 12 Bit Analog to Digital Converter Input 1 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 250k
Data Interface SPI, DSP
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Type Surface Mount
Base Product Number AD7921
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555321-AD7921ARM
Ultra Librarian 3D Model Ultra Librarian AD7921ARM CAD Model

Description

Analog Devices Inc. AD7921ARM Product Overview

The AD7921ARM is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a renowned leader in precision signal processing technology. This ADC is designed to offer both speed and accuracy for a wide range of applications, including data acquisition systems, industrial control, medical equipment, and more.

One of the standout features of the AD7921ARM is its high sampling rate of up to 2 MSPS (mega-samples per second), which allows it to handle fast signal variations with ease. This makes it an ideal choice for applications requiring rapid and precise data conversion. Additionally, the device operates from a single 2.7 V to 5.25 V power supply, providing flexibility in various power environments and ensuring low power consumption.

The AD7921ARM comes in a compact 8-lead MSOP (Mini Small Outline Package) that is both space-saving and suitable for high-density mounting. Its small footprint makes it an excellent choice for portable or space-constrained applications.

Key features of the AD7921ARM include:

  • 12-bit resolution with no missing codes
  • High throughput rate of 2 MSPS
  • Single 2.7 V to 5.25 V power supply operation
  • Low power consumption, ideal for battery-powered applications
  • On-chip track and hold circuit
  • Serial interface with SPI/QSPI™/MICROWIRE™/DSP compatibility
  • Internal 2.5 V reference (with external override capability)
  • Automatic power-down mode

For enhanced accuracy, the AD7921ARM features an internal 2.5 V reference, but it also provides the flexibility to override the internal reference with an external source, catering to specific application needs. The device's automatic power-down mode significantly reduces power consumption between conversions, which is highly beneficial for power-sensitive applications.

The AD7921ARM's serial interface is compatible with several standard protocols, including SPI, QSPI, MICROWIRE, and DSP, allowing for easy integration into a variety of digital systems. The on-chip track and hold circuit ensures that the input signal is captured accurately at the moment of conversion, preventing errors due to signal variations during the process.

In summary, the AD7921ARM from Analog Devices Inc. is a versatile and efficient solution for high-speed, accurate analog-to-digital conversion. Its compact size, low power requirements, and high-speed operation make it a top choice for engineers and designers looking to enhance their system performance.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess