EN
  • EN
  • DE

AD7914BRUZ

Part No AD7914BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 4CH 1MSPS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 077103-AD7914BRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7914BRUZ CAD Model

Description

Analog Devices Inc. AD7914BRUZ Overview

The AD7914BRUZ is a high-performance, 10-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and speed in a compact package. This ADC is part of a family of devices that offers a variety of resolutions and sampling rates to meet diverse application needs. The AD7914BRUZ is particularly well-suited for data acquisition systems, industrial control, instrumentation, and medical applications where space is at a premium and accurate analog-to-digital conversion is critical.

Key Features

  • Resolution: The device boasts a 10-bit resolution, ensuring fine detail in the analog signal conversion process.
  • High Speed: With a conversion rate of up to 2.5 MSPS (million samples per second), the AD7914BRUZ is capable of handling high-speed signals without sacrificing accuracy.
  • Single Supply Operation: Operating from a single 2.7 V to 5.5 V power supply, this ADC simplifies power design requirements, making it versatile for various applications.
  • Low Power Consumption: The device is designed for power-sensitive applications, offering a typical power consumption of just 1 mW at 1 MSPS.
  • Reference Options: The ADC features an internal 2.5 V reference, but also allows for an external reference to be used, providing flexibility for precision applications.
  • Interface: A serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards ensures easy integration with most microcontrollers and digital systems.

Package and Reliability

The AD7914BRUZ comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is known for its low profile and space-saving design. This package type is ideal for applications where board space is at a premium. Analog Devices Inc. is renowned for its commitment to quality, and the AD7914BRUZ is no exception. It is designed to meet stringent performance criteria and is manufactured to high reliability standards, ensuring consistent performance across a wide range of operating conditions.

Applications

With its combination of speed, precision, and low power consumption, the AD7914BRUZ is an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Instrumentation
  • Medical equipment
  • Battery-powered devices

In summary, the AD7914BRUZ from Analog Devices Inc. is a versatile ADC solution that offers an optimal balance of speed, precision, and power efficiency, packaged in a compact TSSOP that fits a wide range of applications.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7368 $61.1576
17+ $7.1688 $121.8696
25+ $6.9447 $173.6175
35+ $6.7206 $235.2210
45+ $6.4966 $292.3470
60+ $5.8246 $349.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess