EN
  • EN
  • DE

AD79023BSZ

Part No AD79023BSZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016928-AD79023BSZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD79023BSZ CAD Model

Description

The AD79023BSZ is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to offer excellent accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, industrial control systems, and data acquisition.

Key Features

  • Resolution: The AD79023BSZ boasts a resolution of 12 bits, providing fine detail in the analog signal conversion process.
  • Sample Rate: With a high-speed sample rate, this ADC is capable of converting analog signals at a rapid pace, ensuring timely data processing for real-time applications.
  • Dual Channel: This device features dual channels, allowing for simultaneous sampling of two analog signals, which is beneficial for systems requiring multi-channel input.
  • Power Efficiency: Designed with power efficiency in mind, the AD79023BSZ operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Interface: It comes with a serial interface for easy communication with microprocessors and digital systems, ensuring seamless integration into a variety of electronic designs.
  • Package: The AD79023BSZ is available in a compact, surface-mount package, allowing for space-saving designs and compatibility with modern PCB assembly processes.

Applications

Due to its precision and versatility, the AD79023BSZ is widely used across various industries. In medical applications, its accuracy is critical for diagnostic equipment like ECG monitors and blood analysis machines. In industrial settings, it serves as a reliable component in control systems, monitoring sensors, and actuators with high precision. Additionally, it's employed in data acquisition systems where capturing the exact nature of an analog signal is paramount.

Conclusion

The AD79023BSZ from Analog Devices Inc. represents a blend of precision, speed, and efficiency. Its dual-channel capability, high sample rate, and low power consumption make it an excellent choice for designers seeking a robust ADC solution for their next project. Whether for medical, industrial, or data acquisition applications, the AD79023BSZ stands out as a top-tier component in its class.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess