EN
  • EN
  • DE

AD7896ANZ

Part No AD7896ANZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7 V to 5.5 V, 12-Bit, 8 s ADC in 8-Lead SOIC/PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1137975-AD7896ANZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7896
Introduction Date September 16, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7896ANZ CAD Model

Description

Product Overview: AD7896ANZ by Analog Devices Inc.

The AD7896ANZ is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This component is part of a family of fast, voltage-output digital-to-analog converters that offer a combination of speed, accuracy, and ease-of-use, making them ideal for a wide range of applications.

Key Features

  • Resolution: The AD7896ANZ boasts a 12-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: With a throughput rate of 8 MSPS (Mega Samples Per Second), it is capable of handling high-speed signal conversion, suitable for demanding applications.
  • Input Voltage Range: The device operates with a wide input voltage range, increasing its versatility in different circuit configurations.
  • Interface: It features a serial interface, facilitating easy connectivity and data transfer to microcontrollers and digital systems.
  • Power Consumption: The AD7896ANZ is designed for low power consumption, making it an excellent choice for power-sensitive applications.
  • Package: It comes in a PDIP-8 (Plastic Dual In-line Package), which is widely used and easy to integrate into a variety of circuit boards.

Applications

The AD7896ANZ is suitable for multiple applications across different industries, including:

  • Medical instrumentation
  • Communication systems
  • Data acquisition systems
  • Process control
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7896ANZ is no exception. It is built to meet high standards of performance and reliability, ensuring stable operation over its lifespan.

Ordering Information

When ordering the AD7896ANZ, it's essential to refer to the detailed specifications and verify that the product meets the requirements of your application. For volume orders or technical inquiries, contact Analog Devices Inc. or an authorized distributor to ensure authentic and reliable products.

Overall, the AD7896ANZ from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a preferred choice for professionals seeking a high-quality ADC solution.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9734 $59.8936
10+ $12.2857 $122.8570
15+ $11.9023 $178.5345
21+ $11.5188 $241.8948
26+ $11.1342 $289.4892
35+ $9.9827 $349.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess