EN
  • EN
  • DE

AD7889-1ACBZ-RL7

Part No AD7889-1ACBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT CTRLR TOUCH 12WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.6 V to 3.6 V
Operating Supply Current 10nA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-WLCSP (1.51x2.01)
Win Source Part Number 1013170-AD7889-1ACBZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7889-1ACBZ-RL7 CAD Model

Description

Product Overview: AD7889-1ACBZ-RL7

The AD7889-1ACBZ-RL7 is a high-performance, dual-channel 12-bit Analog-to-Digital Converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to offer precision data conversion from analog signals to digital form, making it an essential component for a wide range of applications that require accurate and reliable data acquisition.

Key Features

  • Resolution: 12-bit ADC with two channels, providing high accuracy and resolution for precise measurements.
  • Sampling Rate: Capable of a maximum sampling rate of 125 kSPS (kilo-samples per second), allowing for the capture of rapidly changing signals.
  • Interface: Features a Serial Peripheral Interface (SPI) that ensures easy integration with most microcontrollers and digital systems.
  • Power Supply: Operates with a single 2.7 V to 5.25 V power supply, making it versatile for various power environments.
  • Power Consumption: Low power consumption with an automatic power-down feature, making it ideal for battery-powered and portable devices.
  • Package: Available in a compact, 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: Specified performance over an industrial temperature range of -40°C to +125°C.

Applications

The AD7889-1ACBZ-RL7 is suitable for various applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Portable instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet stringent industry standards. The AD7889-1ACBZ-RL7 is manufactured with the reliability and performance that customers have come to expect from Analog Devices, ensuring that your applications run smoothly and efficiently.

Ordering Information

The product is available in a tape and reel format under the part number AD7889-1ACBZ-RL7, facilitating automated assembly processes for high-volume production requirements.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $14.0652
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO
Lowest to $16.8087
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $31.2820
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1688 $58.3632
34+ $3.4206 $116.3004
53+ $3.3137 $175.6261
73+ $3.2067 $234.0891
94+ $3.0999 $291.3906
125+ $2.7792 $347.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess