EN
  • EN
  • DE

AD7887ARZ

Part No AD7887ARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL 125KSPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 125k
Number of Inputs 1, 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 008257-AD7887ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7887ARZ CAD Model

Description

Product Overview: AD7887ARZ by Analog Devices Inc.

The AD7887ARZ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This compact and efficient ADC is part of their extensive range of data converters, offering exceptional accuracy and speed for a variety of applications.

Key Features:

  • Resolution: The AD7887ARZ boasts a 12-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: It features a fast sampling rate of up to 125 kSPS (kilo samples per second), making it suitable for high-speed data acquisition.
  • Dual-Mode Operation: This device supports both a traditional 3-wire serial interface and a 2-wire (I²C-compatible) serial interface, providing flexibility in system design.
  • Single-Supply Operation: The ADC operates from a single 2.7 V to 5.25 V power supply, accommodating a range of power environments.
  • Low Power Consumption: With its low power consumption, the AD7887ARZ is ideal for portable and battery-powered applications, minimizing power drain and extending device operation.
  • Reference Options: It includes an on-chip 2.5 V reference and also allows for an external reference, giving designers the choice to optimize performance for specific applications.

Applications:

The versatility of the AD7887ARZ makes it an excellent choice for various applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial control systems

Package and Quality:

The AD7887ARZ comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Analog Devices Inc. ensures high-quality and reliability standards, making this ADC a reliable component for precision measurement solutions.

Conclusion:

In summary, the AD7887ARZ from Analog Devices Inc. is a versatile and efficient ADC solution that combines high-speed, precision data conversion with low power consumption. Its dual-mode interface and flexible reference options make it a top choice for designers who require a high-quality ADC for their applications.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7427 $54.1989
16+ $6.3530 $101.6480
25+ $6.1544 $153.8600
34+ $5.9559 $202.5006
44+ $5.7574 $253.3256
59+ $5.1618 $304.5462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 547 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess