EN
  • EN
  • DE

AD7885AQ

Part No AD7885AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC Adc 16 Bit Sampling Hs 28-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of Analog Inputs 1
Number of Bits 16
Number of Pins 28
Packaging Bulk
Polarity Bipolar
Resolution 2 B
RoHS Compliant
Sampling Rate 166 ksps
Win Source Part Number 1015116-AD7885AQ
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7885AQ CAD Model

Description

AD7885AQ Data Acquisition System by Analog Devices Inc.

The AD7885AQ is a high-performance data acquisition system designed by Analog Devices Inc., a leader in the field of high-precision integrated circuits. This product is part of the AD7885 series, known for its reliability and accuracy in converting analog signals into digital data. The AD7885AQ is particularly suited for applications that require fast and accurate data conversion, such as industrial control systems, medical instrumentation, and high-speed data logging.

The AD7885AQ features a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) with a sample rate of up to 125 kHz, making it an ideal choice for applications that demand rapid data acquisition without sacrificing precision. This product operates on a single +5V power supply, which helps to minimize power consumption and simplifies the design of power supply circuits.

One of the standout features of the AD7885AQ is its high level of integration. It includes a track/hold amplifier, a precision voltage reference, and a high-speed parallel interface. This level of integration not only saves space on the PCB but also reduces the number of external components required, leading to a more cost-effective and compact system design.

The device comes in a 24-pin ceramic DIP (Dual In-line Package), which ensures robustness and long-term reliability, particularly in harsh environmental conditions. The AD7885AQ operates over an extended industrial temperature range, making it suitable for use in a wide array of environments.

For ease of integration, the AD7885AQ is compatible with a variety of microprocessors and DSPs. The parallel interface features three-state output buffers, which allow for direct connection to the microprocessor data bus without the need for additional latching components. Furthermore, the AD7885AQ features an acquisition time of just 1.5 μs, which enables quick and efficient data capture.

In summary, the AD7885AQ from Analog Devices Inc. is a top-tier data acquisition system that offers high-speed, precise analog-to-digital conversion with a focus on integration and ease of use. Its robust packaging and flexible interfacing options make it a versatile solution for a multitude of demanding applications.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess