EN
  • EN
  • DE

AD7874AR-REEL7

Part No AD7874AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 4CH 5V 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 116k
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 130871-AD7874AR-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7874AR-REEL7 CAD Model

Description

The AD7874AR-REEL7 is a high-performance, quad-channel analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is designed for applications requiring multiple-channel data acquisition, such as industrial control systems, data logging, and medical instrumentation.

Key Features:

  • Resolution: The AD7874AR-REEL7 features a 12-bit resolution, ensuring accurate digitization of analog signals.
  • Quad Channel: It includes four single-ended analog input channels, allowing simultaneous sampling and conversion of multiple signals.
  • Sampling Rate: This ADC provides a fast sampling rate, making it suitable for applications that require high-speed data acquisition.
  • Interface: It offers a user-friendly serial interface compatible with microprocessors and DSPs, facilitating easy integration into various systems.
  • Power Efficiency: Designed for low power consumption, it is ideal for battery-powered or energy-sensitive applications.
  • Package: The AD7874AR-REEL7 is available in a compact surface-mount package, making it suitable for space-constrained designs.

Performance and Reliability:

The AD7874AR-REEL7 is engineered to deliver high accuracy and stability under varying conditions. Its robust design ensures reliable performance over extended temperature ranges, which is critical for industrial and outdoor applications. The device's excellent dynamic response and low noise characteristics make it a preferred choice for precision measurement tasks.

Applications:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Logging Equipment
  • Multi-channel Data Acquisition Systems

Ordering Information:

The product is available in tape and reel packaging, denoted by the suffix 'REEL7,' which facilitates automated assembly processes for high-volume production. For detailed specifications, sample requests, or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.4000 $92.4000
2+ $89.5125 $179.0250
3+ $86.6250 $259.8750
4+ $83.7375 $334.9500
5+ $75.0750 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,188 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess