EN
  • EN
  • DE

AD7872KRZ-REEL

Part No AD7872KRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAMPLING 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 83k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 114556-AD7872KRZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7872KRZ-REEL CAD Model

Description

AD7872KRZ-REEL - A High-Performance ADC from Analog Devices Inc.

The AD7872KRZ-REEL is a precision, low-power, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is part of a series of devices that provide excellent data acquisition features for various applications, including industrial control systems, medical devices, and instrumentation.

Featuring a complete, single-chip solution, the AD7872KRZ-REEL incorporates a track-and-hold amplifier, voltage reference, and a clock oscillator, which simplifies the design process for engineers. The device operates on a single +5V supply, making it suitable for many low-power applications where power efficiency is critical.

Key Features:

  • Resolution: 12-bit resolution offers fine detail in the analog signal conversion, which is essential for high-precision measurements.
  • Sampling Rate: The ADC provides a fast sampling rate, ensuring that rapidly changing signals are accurately captured and converted.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the AD7872KRZ-REEL consumes minimal power, which helps extend the battery life of portable devices.
  • Integrated Features: With its integrated track-and-hold, reference, and clock oscillator, the device reduces the number of external components required, thus saving space and cost on the PCB.
  • Interface: The digital interface is straightforward and compatible with most microprocessors, which allows for easy integration into a system.
  • Package: The device is available in a compact package, suitable for space-constrained applications.

Applications:

The AD7872KRZ-REEL is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Scientific instrumentation
  • Battery-powered devices

Analog Devices Inc. is known for its commitment to high-quality products, and the AD7872KRZ-REEL is no exception. It delivers reliable performance and accuracy for systems that require precise data conversion from analog to digital form. Whether for industrial, medical, or consumer electronics, this ADC stands out as a robust and efficient choice for designers seeking to optimize their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess