EN
  • EN
  • DE

AD7871KN

Part No AD7871KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS Complete 14-Bit, Sampling ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 14
Sampling Rate 83k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Operating Temperature Range 0°C ~ 70°C
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
RoHS State Request Verification
Win Source Part Number 1137885-AD7871KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7871
Introduction Date March 17, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7871KN CAD Model

Description

Analog Devices Inc. AD7871KN: A High-Performance Data Acquisition Component

The AD7871KN is a precision analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This component is part of a family of monolithic single-chip ADCs designed for multifaceted applications ranging from industrial process control to scientific instrumentation, where accuracy and reliability are of paramount importance.

With a 12-bit resolution, the AD7871KN boasts excellent conversion accuracy, ensuring that analog signals are digitized with a high degree of fidelity. This makes it an ideal choice for critical measurements where even a small error can have significant consequences. The device operates on a versatile ±10V input range, accommodating a wide array of signal amplitudes, and thus is flexible enough to be integrated into various system designs without the need for additional signal conditioning.

The AD7871KN features a parallel interface, which allows for straightforward integration with microprocessors and digital systems. This parallelism ensures rapid data transfer, which is especially beneficial in systems where speed is a critical parameter. Additionally, the ADC includes an on-chip track-and-hold function, which simplifies the design by negating the need for an external track-and-hold circuit. This not only saves space on the PCB but also reduces the overall system cost and complexity.

Encased in a robust 28-pin DIP (Dual In-line Package), the AD7871KN is designed for through-hole mounting, providing a secure physical connection and ease of replacement or upgrades in prototyping and manufacturing environments. Its operating temperature range of 0°C to 70°C ensures reliable performance across a spectrum of environmental conditions.

The AD7871KN is a testament to Analog Devices Inc.'s commitment to delivering high-quality components that meet the stringent requirements of modern electronic systems. By choosing the AD7871KN, designers can rest assured that they are incorporating a top-tier ADC that will enhance the precision and efficiency of their data acquisition processes.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess