EN
  • EN
  • DE

AD7865YSZ-2

Part No AD7865YSZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT SAR 44MQFP / 14 Bit Analog to Digital Converter 4 Input 1 SAR 44-MQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 350k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Mounting SMD (SMT)
Base Product Number AD7865
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD7865YSZ-2,2156-AD7865YSZ-2-AD
Standard Package 1
Win Source Part Number 1210888-AD7865YSZ-2
Ultra Librarian 3D Model Ultra Librarian AD7865YSZ-2 CAD Model

Description

The AD7865YSZ-2 is a high-performance, fast, 4-channel, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc. This component is renowned for its precise data acquisition and processing capabilities, making it an ideal choice for applications that require multi-channel data conversion with high accuracy and speed.

Key Features

  • Four Complete ADCs: The AD7865YSZ-2 houses four independent ADCs in one package, providing simultaneous sampling and conversion of four analog signals.
  • High Resolution: With 14-bit resolution, it offers fine granularity, ensuring detailed and accurate digital representation of the analog input signals.
  • Fast Conversion Rate: The device boasts a conversion rate of up to 2 MSPS (million samples per second), enabling rapid data acquisition for real-time processing applications.
  • Flexible Input Range: It supports various input ranges, including ±10 V, ±5 V, 0 V to +10 V, and 0 V to +5 V, providing versatility for different signal types.
  • Low Power Consumption: Engineered for efficiency, the AD7865YSZ-2 consumes minimal power, which is crucial for battery-powered or energy-sensitive systems.
  • Easy Interface: The ADC features a parallel interface for straightforward connectivity with microprocessors and digital systems.

Applications

The AD7865YSZ-2 is suited for a wide range of applications, especially where multiple analog signals need to be monitored or processed simultaneously. Typical applications include:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Instrumentation and control systems
  • Multichannel data logging

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD7865YSZ-2 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess