EN
  • EN
  • DE

AD7862ANZ-10

Part No AD7862ANZ-10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Simultaneous Sampling Dual 250 kSPS 12-Bit ADC | IC ADC 12BIT SAR 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number AD7862
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1137851-AD7862ANZ-10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7862ANZ-10 CAD Model

Description

AD7862ANZ-10 Dual 12-Bit ADC from Analog Devices Inc.

The AD7862ANZ-10 is a high-performance, dual 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision ADC is tailored for applications requiring simultaneous dual-channel acquisition, such as in industrial process control, motor control, and medical systems.

Key Features:

  • Resolution: 12-bit, offering fine granularity for a wide range of analog input signals.
  • Conversion Rate: 10 MSPS (mega-samples per second), enabling rapid data acquisition for real-time processing applications.
  • Dual ADCs: Two complete ADCs in one package allow for simultaneous sampling of two channels, which is critical for phase-sensitive applications.
  • Input Voltage Range: ±10 V, providing a broad dynamic range for various signal amplitudes.
  • Low Power Consumption: Ideal for power-sensitive applications, conserving energy without compromising performance.
  • Interface: Easy-to-use parallel interface ensures compatibility with most microcontrollers and digital signal processors (DSPs).
  • Package: 24-lead PDIP (Plastic Dual In-line Package), which is robust and easy to handle for manufacturing and prototyping.

Performance Benefits:

The AD7862ANZ-10 provides excellent AC and DC performance, which translates into accurate and stable signal conversion in demanding environments. Its high throughput rate is matched with a low conversion time, making it suitable for high-speed control loops and fast data acquisition systems.

Applications:

Thanks to its versatile features, the AD7862ANZ-10 is well-suited for a variety of applications, including:

  • Industrial Automation and Process Control
  • Medical Imaging Systems
  • Motor Control
  • Data Acquisition Systems
  • Instrumentation and Measurement Equipment

With its dual-channel capability, the AD7862ANZ-10 allows designers to reduce system complexity and cost by minimizing the number of components required for multi-channel applications. Analog Devices Inc.'s commitment to quality ensures that this ADC delivers reliable and consistent performance for critical applications where precision is paramount.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9424 $65.8848
5+ $27.0298 $135.1490
7+ $26.1852 $183.2964
10+ $25.3404 $253.4040
12+ $24.4957 $293.9484
16+ $21.9616 $351.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess