EN
  • EN
  • DE

AD7861APZ

Part No AD7861APZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 11BIT 4CHAN 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 11
Sampling Rate 28.6k
Number of Inputs 7
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC (3), MUX-S/H-ADC (4)
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 139483-AD7861APZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7861APZ CAD Model

Description

The AD7861APZ is a high-performance, dual 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance signal processing technology. This integrated circuit is tailored for applications that demand accurate and fast data acquisition, making it an ideal choice for industrial, medical, and communication systems.

Key Features

  • Resolution: The AD7861APZ boasts a 14-bit resolution, providing fine detail in the analog signal conversion process, which is crucial for applications requiring high precision.
  • Dual ADC Channels: With two ADC channels, it allows simultaneous sampling and conversion of two analog signals, enhancing the throughput and efficiency of the system.
  • Conversion Rate: The device offers a fast conversion rate, enabling real-time data processing and control in time-sensitive applications.
  • Interface: It features a user-friendly parallel interface, which simplifies the integration with microprocessors and digital signal processors (DSPs).
  • Power Supply: The AD7861APZ operates on a single 5V power supply, minimizing power consumption and making it suitable for power-sensitive designs.
  • Package: Encased in a 28-lead TSSOP package, it is compact and can be easily fitted into space-constrained designs.

Applications

The AD7861APZ is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Medical imaging
  • Instrumentation
  • Channel isolation systems
  • Communication systems

Technical Specifications

Below are some of the technical specifications for the AD7861APZ:

  • Input Voltage Range: ±10 V
  • Throughput Rate: Up to 200 kSPS per channel
  • Operating Temperature Range: -40°C to +85°C
  • INL/DNL: High linearity with low differential and integral nonlinearity errors

In summary, the AD7861APZ from Analog Devices Inc. is a robust and reliable ADC solution that delivers high-speed, dual-channel conversion with precision. Its combination of performance, power efficiency, and compact form factor makes it an excellent choice for a multitude of advanced applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess