EN
  • EN
  • DE

AD7859BS

Part No AD7859BS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH LP 44-MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 200k
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD7859
Standard Package 21 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555158-AD7859BS
Ultra Librarian 3D Model Ultra Librarian AD7859BS CAD Model

Description

Product Overview: AD7859BS by Analog Devices Inc.

The AD7859BS is a high-performance, multi-channel analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is designed to cater to a wide array of applications that require accurate and rapid conversion of analog signals to digital data. The AD7859BS is well-suited for systems that demand low power consumption, high throughput, and multiple input channels.

Key Features

  • Resolution: The AD7859BS boasts a 14-bit resolution, providing fine detail in the digital representation of the analog input.
  • Channels: It features 8 single-ended or 4 pseudo-differential input channels, giving designers flexibility in interfacing with various sensors and input sources.
  • Sampling Rate: With a maximum sampling rate of 100 kSPS (kilo-samples per second), this ADC is capable of supporting applications that require high-speed data acquisition.
  • Interface: The device includes a user-friendly serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration into a wide range of systems.
  • Power Efficiency: Designed for power-sensitive applications, the AD7859BS operates with a single 5 V power supply, minimizing power consumption without compromising performance.
  • Integrated Features: The ADC comes with an on-chip track-and-hold amplifier and voltage reference, reducing the need for external components and simplifying the design process.

Applications

The versatility of the AD7859BS makes it an ideal choice for numerous applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • Instrumentation and control systems
  • Battery-powered devices

With its combination of high resolution, multiple input channels, and efficient operation, the AD7859BS from Analog Devices Inc. stands out as a reliable and precise ADC solution for engineers and designers looking to optimize their data acquisition and processing systems.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD7859BS is manufactured with the company's rigorous standards, ensuring reliability and performance consistency for critical applications.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.2696 $81.8088
6+ $22.3758 $134.2548
8+ $21.6759 $173.4072
12+ $20.9771 $251.7252
15+ $20.2783 $304.1745
20+ $18.1797 $363.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess