EN
  • EN
  • DE

AD7859ASZ

Part No AD7859ASZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH LP 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-MQFP (10x10)
Win Source Part Number 136191-AD7859ASZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7859ASZ CAD Model

Description

Product Overview: AD7859ASZ by Analog Devices Inc.

The AD7859ASZ is a high-performance data acquisition system-on-a-chip designed by Analog Devices Inc., a leader in precision signal processing technology. This integrated circuit is part of their extensive range of analog-to-digital converters (ADCs) and is specifically tailored for applications requiring multiple input channels and high data throughput rates.

Key Features

  • Multi-Channel Flexibility: The AD7859ASZ boasts eight single-ended or four differential input channels, allowing for versatile configurations to suit various signal acquisition needs.
  • High-Speed ADC: With a 14-bit resolution and a 200 kSPS (kilo-samples per second) sampling rate, it ensures precise and rapid conversion of analog signals to digital data, making it ideal for real-time processing applications.
  • Integrated Track/Hold Function: The inclusion of a track/hold function enables the AD7859ASZ to capture an analog signal at a specific point in time, which is crucial for accurate and synchronized data sampling across multiple channels.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a low power consumption, featuring a power-down mode to further conserve energy when not in active use.
  • On-Chip Reference: An internal 2.5V reference voltage is provided, eliminating the need for external reference components and simplifying the design process.
  • Interface Compatibility: The device supports both serial and parallel interface options, offering flexibility in system design and ease of integration with a variety of microprocessors and digital systems.

Applications

The AD7859ASZ is designed to cater to a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Instruments
  • Data Acquisition Systems
  • Instrumentation
  • Battery-Powered Devices

Encased in a 44-lead PQFP (Plastic Quad Flat Package), the AD7859ASZ ensures a compact footprint while providing robust functionality. Its combination of multiple input channels, high-speed performance, low power consumption, and ease of integration make it a go-to choice for engineers and designers seeking a reliable and efficient data acquisition solution.

With Analog Devices Inc.'s reputation for quality and precision, the AD7859ASZ represents a standout ADC solution for sophisticated multi-channel data acquisition requirements in both commercial and industrial market segments.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.1201 $54.1201
3+ $44.4063 $133.2189
4+ $43.0186 $172.0744
5+ $41.6309 $208.1545
7+ $40.2432 $281.7024
9+ $36.0801 $324.7209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess