EN
  • EN
  • DE

AD7854ARSZ

Part No AD7854ARSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PARALLEL LP 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 767445-AD7854ARSZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7854
Introduction Date March 22, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7854ARSZ CAD Model

Description

Analog Devices Inc. AD7854ARSZ: High-Performance ADC

The AD7854ARSZ is a state-of-the-art analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This precision ADC is part of the AD7854 family, designed to offer superior data acquisition in a compact surface-mount package. The AD7854ARSZ is ideal for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition modules, where accuracy and reliability are paramount.

Key Features

  • Resolution: The device boasts a 14-bit resolution, ensuring high-precision measurements for critical applications.
  • Sampling Rate: With a maximum sampling rate of 200 kSPS (kilo-samples per second), the AD7854ARSZ can handle high-speed analog signals without compromising data integrity.
  • Input Voltage Range: It features a wide input voltage range, accommodating various signal levels for flexible system integration.
  • Interface: The product incorporates a serial interface, facilitating easy connectivity with microcontrollers and digital systems.
  • Power Efficiency: Designed with power efficiency in mind, it operates on a single 5V supply, minimizing power consumption for battery-powered and portable devices.
  • Package: The AD7854ARSZ is available in a 24-lead SSOP (Shrink Small Outline Package), providing a space-saving solution without sacrificing performance.

Performance and Reliability

The AD7854ARSZ is engineered to deliver high accuracy and linearity across its full operating range. It features an on-chip track and hold circuit, which reduces system complexity and ensures stable performance. The ADC also includes a programmable power-down mode, further reducing power consumption when the device is not in active use.

Easy Integration

Integrating the AD7854ARSZ into your system is simplified by its user-friendly interface and comprehensive support tools. Analog Devices provides extensive technical documentation, including datasheets, reference designs, and application notes to assist in the design and development process.

With its blend of performance, efficiency, and compact form factor, the AD7854ARSZ from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality ADC in their next project.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess