EN
  • EN
  • DE

AD7853ARZ-REEL

Part No AD7853ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL 200KSPS 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 126918-AD7853ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7853ARZ-REEL CAD Model

Description

Product Overview: AD7853ARZ-REEL

The AD7853ARZ-REEL is a high-performance, single-channel 12-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed for direct interfacing to a wide variety of sensors and performs high-speed, low-power data conversion of analog signals to digital data with exceptional accuracy and reliability.

Key Features

  • Resolution: 12-bit ADC with no missing codes.
  • Data Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Sampling Rate: Capable of up to 200 kSPS, making it suitable for high-speed applications.
  • Input Range: The input range is 0 V to VREF with a single 5 V supply.
  • Power Consumption: Low power operation with a typical supply current of just 1 mA.
  • Flexible Power-down Options: Includes two power-down modes, allowing for reduced power consumption when the ADC is not in active conversion.
  • Reference: On-chip 2.5 V reference (temperature-compensated) and reference buffer.
  • Packaging: Supplied in a space-saving surface-mount package (SOIC).

Applications

The AD7853ARZ-REEL ADC is ideal for a broad range of applications where high data acquisition speed and accuracy are critical. These include:

  • Data acquisition systems
  • Battery-powered systems
  • Instrumentation and control systems
  • Medical instruments
  • Industrial process control

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to product quality and reliability. The AD7853ARZ-REEL is built to meet the highest standards, ensuring consistent performance across various temperature ranges and environmental conditions.

Ordering Information

The AD7853ARZ-REEL is available in a tape and reel format, facilitating efficient handling and manufacturing processes. The product is part of Analog Devices Inc.'s robust portfolio of precision ADCs, which are designed to address the needs of complex and demanding applications.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5776 $75.1552
4+ $30.8330 $123.3320
6+ $29.8695 $179.2170
8+ $28.9059 $231.2472
11+ $27.9424 $307.3664
14+ $25.0517 $350.7238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess