The AD7823YRM-REEL7 is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is designed to offer a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications including data acquisition systems, instrumentation, and communication systems.
Key Features:
- Resolution: 8-bit ADC, offering a fine level of detail in signal conversion.
- Sampling Rate: High-speed performance with a conversion time as low as 1.5 µs, suitable for high-speed applications.
- Interface: Features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into a variety of systems.
- Power Consumption: Low power operation with a typical supply current of 1 mA, ideal for power-sensitive applications.
- Voltage Supply: Operates from a single 2.7 V to 5.5 V power supply, providing flexibility in various supply environments.
- Package: Available in a compact MSOP-8 package, suitable for space-constrained applications.
- Temperature Range: Specified performance over an industrial temperature range of -40°C to +85°C.
Applications:
The versatility of the AD7823YRM-REEL7 ADC makes it an excellent choice for a multitude of applications. It is particularly well-suited for:
- Battery-powered devices due to its low power consumption.
- Portable and handheld devices, thanks to its small form factor.
- Industrial control systems where accurate and fast data conversion is critical.
- Medical instruments that require precision and reliability.
- Communication systems where high data integrity is needed.
Quality and Reliability:
Analog Devices Inc. is committed to the highest standards of quality, and the AD7823YRM-REEL7 is no exception. It is manufactured to provide reliable performance in the most demanding conditions and is backed by rigorous testing and certification processes.