EN
  • EN
  • DE

AD7817ARU

Part No AD7817ARU
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Single- and 4-Channel, 9 us, 10-Bit ADCs with On-Chip Temperature Sensor | SENSOR DIGITAL -40C-85C 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 85°C
Output Type SPI
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 9 b
Features Output Switch
Accuracy - Highest (Lowest) ±2.25°C (±3°C)
Test Condition 25°C (-40°C ~ 85°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD7817
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1137713-AD7817ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7817ARU CAD Model

Description

Product Overview: AD7817ARU by Analog Devices Inc.

The AD7817ARU is a sophisticated temperature monitoring and data acquisition component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-precision device is designed to cater to a broad spectrum of applications, ranging from industrial control systems to personal computers, and is particularly well-suited for environments where accurate temperature readings are crucial.

The AD7817ARU is a digital temperature sensor and ADC (Analog-to-Digital Converter) that comes in a compact TSSOP-16 package. It is capable of measuring temperature with a resolution of 0.25°C and has an accuracy of ±1°C over a temperature range of -40°C to +125°C. This makes it an excellent choice for systems that require precise temperature monitoring to maintain operational integrity and performance.

Key Features:

  • Integrated Temperature Sensor: The device includes an on-chip temperature sensor that provides direct digital output, eliminating the need for additional signal conditioning.
  • 10-bit ADC: It features a 10-bit analog-to-digital converter with four single-ended voltage input channels, allowing for multiple signal acquisitions beyond temperature.
  • Programmable Acquisition Time: Users can program the acquisition time to optimize the conversion speed and power consumption according to their specific application needs.
  • Single Power Supply: Operating on a single 2.7V to 5.5V power supply, the AD7817ARU is versatile in various system architectures and helps in reducing system complexity.
  • Automatic Power-Down: The device features an automatic power-down function that reduces power consumption when not converting, making it ideal for power-sensitive applications.
  • SPI and DSP Compatible: With its SPI and DSP compatible serial interface, the AD7817ARU can easily communicate with a wide range of microprocessors and digital signal processors.

Applications:

The AD7817ARU is an optimal solution for electronic systems where efficient thermal management and reliable data acquisition are essential. It is extensively used in environmental control systems, thermal protection, and process control, among others. Its robust design and ease of integration make it a preferred choice for engineers and designers seeking a dependable temperature sensing and ADC solution.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8954 $66.3390
75+ $1.5546 $116.5950
120+ $1.5061 $180.7320
160+ $1.4576 $233.2160
205+ $1.4091 $288.8655
275+ $1.2636 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess