EN
  • EN
  • DE

AD7816AR-REEL7

Part No AD7816AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Single- and 4-Channel, 9 us, 10-Bit ADCs with On-Chip Temperature Sensor / Temperature Measurement 10ksps Automotive 8-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Analog Devices Inc.
Win Source Part Number 171851-AD7816AR-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD7816
Introduction Date February 22, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7816AR-REEL7 CAD Model

Description

Product Overview: AD7816AR-REEL7 from Analog Devices Inc.

The AD7816AR-REEL7 is a high-precision digital temperature sensor and 10-bit ADC (Analog-to-Digital Converter) manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative component is designed for accurate temperature measurement and monitoring in a variety of applications, including industrial control systems, computer thermal management, and environmental control systems.

With its compact size and robust design, the AD7816AR-REEL7 is available in a 16-lead narrow SOIC (Small Outline Integrated Circuit) package, ensuring ease of integration into various electronic assemblies. The device operates over a temperature range of -40°C to +125°C, providing reliable performance under diverse environmental conditions. The AD7816AR-REEL7 features a single-channel sensor with an inherent temperature resolution of 0.25°C, which allows for precise temperature readings.

This sensor's digital output is interfaced with a standard SPI (Serial Peripheral Interface), making it compatible with most microcontrollers and digital systems. The SPI interface facilitates easy communication and data transfer, allowing for real-time temperature monitoring and control. The AD7816AR-REEL7 also includes a shutdown mode that reduces power consumption when the device is not actively monitoring temperatures, making it an energy-efficient choice for battery-operated devices.

The AD7816AR-REEL7 is delivered in tape and reel packaging, designated by the 'REEL' suffix, which is suitable for automated assembly processes, ensuring efficient production and reduced manual handling. This packaging format is ideal for high-volume manufacturing and can significantly streamline the assembly of electronic products.

Key features of the AD7816AR-REEL7 include:

  • 10-bit ADC with on-chip temperature sensor
  • Single-channel temperature sensing
  • Wide operating temperature range: -40°C to +125°C
  • High resolution of 0.25°C
  • SPI interface for easy digital communication
  • Low power consumption with shutdown mode
  • 16-lead narrow SOIC package for compact design
  • Tape and reel packaging for automated assembly

Overall, the AD7816AR-REEL7 is an excellent choice for engineers and designers seeking a reliable and accurate temperature sensing solution, backed by the quality and expertise of Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7565 $60.5200
190+ $0.6214 $118.0660
290+ $0.6018 $174.5220
400+ $0.5821 $232.8400
515+ $0.5625 $289.6875
690+ $0.5047 $348.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess