EN
  • EN
  • DE

AD7812YNZ

Part No AD7812YNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name AD7812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909778-AD7812YNZ
Ultra Librarian 3D Model Ultra Librarian AD7812YNZ CAD Model

Description

Product Overview: AD7812YNZ by Analog Devices Inc.

The AD7812YNZ is a high-performance, single-supply, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed to operate from a single 2.7 V to 5.5 V power supply, making it ideal for battery-powered applications and portable devices.

Key Features

  • Resolution: 12-bit ADC with no missing codes.
  • Channels: Four single-ended inputs that are multiplexed into the ADC.
  • Conversion Time: Fast conversion rate of up to 2.7 μs, allowing for high-speed data acquisition.
  • Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Power Consumption: Low power operation with typical standby current of 1 μA, suitable for power-sensitive applications.
  • Reference: On-chip 2.5 V reference voltage (with external override capability).
  • Package: Available in a compact 16-lead PDIP package.

Applications

The AD7812YNZ is versatile and can be used in a variety of applications. It is particularly well-suited for battery-powered systems, data acquisition, industrial control systems, and medical instruments where accurate and reliable digital representations of analog signals are required. Its small form factor and high precision make it an excellent choice for portable and space-constrained applications.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7812YNZ is built to meet high standards, ensuring consistent performance and durability. Engineers can trust this ADC to deliver precise measurements and maintain stability over its operational lifespan, even in challenging conditions.

Supporting Documentation

Comprehensive technical documentation is available for the AD7812YNZ, including a detailed datasheet, application notes, and reference designs. These resources provide valuable information to help designers integrate the ADC into their projects effectively and to troubleshoot any issues that may arise.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9121 $64.5605
11+ $10.5946 $116.5406
17+ $10.2636 $174.4812
24+ $9.9325 $238.3800
31+ $9.6014 $297.6434
41+ $8.6081 $352.9321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess