EN
  • EN
  • DE

AD7810YRMZ-REEL7

Part No AD7810YRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SRL HS LP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 350k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Case / Package 8-MSOP
Win Source Part Number 131843-AD7810YRMZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7810YRMZ-REEL7 CAD Model

Description

Product Overview: AD7810YRMZ-REEL7

The AD7810YRMZ-REEL7 is a high-performance, single-channel, 10-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC operates from a single 2.7 V to 5.5 V power supply and is capable of sample rates up to 2.5 MSPS, making it an ideal choice for high-speed data acquisition systems.

Key Features

  • Resolution: 10-bit ADC with no missing codes
  • High Speed: Fast conversion rate of up to 2.5 MSPS
  • Low Power Consumption: Operates on a single 2.7 V to 5.5 V power supply, with power-down options to conserve energy
  • Input Range: 0 V to VREF input range with a single 5 V supply
  • Data Interface: Features a high-speed serial interface that is SPI/QSPI/MICROWIRE/DSP compatible
  • Reference: On-chip 2.5 V reference (±10 ppm/°C max)
  • Packaging: Available in a compact MSOP (Micro Small Outline Package) for space-constrained applications
  • Temperature Range: Industrial temperature range from -40°C to +85°C

Applications

The AD7810YRMZ-REEL7 is designed for high-speed applications where space and power efficiency are critical. Its robust feature set makes it suitable for:

  • Data acquisition systems
  • Battery-powered devices
  • Communication systems
  • Medical instruments
  • Control systems
  • Portable instrumentation

Product Details

The AD7810YRMZ-REEL7 comes in a tape and reel format for automated assembly processes, ensuring efficiency and reliability in mass production environments. The precision of this ADC, coupled with its low power consumption and high-speed data throughput, provides designers with a flexible and scalable solution for a wide range of advanced applications.

As with all Analog Devices Inc. products, the AD7810YRMZ-REEL7 is manufactured to the highest quality standards, ensuring consistent performance and reliability. With its robust design and advanced features, this ADC is a standout component for any system requiring high-speed, precise digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2215 $64.5505
16+ $7.5664 $121.0624
24+ $7.3308 $175.9392
33+ $7.0940 $234.1020
43+ $6.8572 $294.8596
57+ $6.1481 $350.4417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess