EN
  • EN
  • DE

AD779JN

Part No AD779JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit 128 kSPS Complete Sampling ADC | IC ADC 14BIT 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 14
Sampling Rate (Per Second) 128k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Supply Voltage , Analog ±12V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number AD779
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137675-AD779JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD779JN CAD Model

Description

The AD779JN is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision ADC is known for its exceptional accuracy and ease of use, making it an ideal choice for a wide range of data acquisition and control systems.

Key Features

  • Resolution: 10-bit accuracy provides fine granularity for precise measurements.
  • Sampling Rate: Offers a flexible sampling rate that is suitable for many applications, ensuring timely and efficient data conversion.
  • Input Voltage Range: Accommodates a broad range of input signals, enhancing the versatility of the device for multiple use cases.
  • Low Power Consumption: Designed for power-sensitive applications, the AD779JN conserves energy without compromising performance.
  • Easy Interface: Features a simple digital interface that can be readily connected to microprocessors and DSPs, facilitating seamless integration into existing systems.

Applications

The AD779JN is well-suited for a variety of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD779JN is built to meet the highest industry standards, ensuring long-term stability and performance in demanding environments. With its robust design and proven technology, this ADC is a reliable choice for critical applications where accuracy and dependability are paramount.

Technical Support and Resources

Customers can access comprehensive technical support for the AD779JN, including datasheets, reference designs, and application notes. Analog Devices Inc. also provides an active community forum and direct support from technical experts to assist with design challenges and system integration.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.0772 $104.0772
2+ $100.8247 $201.6494
3+ $97.5723 $292.7169
4+ $94.3200 $377.2800
5+ $84.5626 $422.8130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess