EN
  • EN
  • DE

AD7794CRUZ

Part No AD7794CRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 6CH LP 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Sampling Rate 470
Number of Inputs 6
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features PGA, Temperature Sensor
Operating Temperature Range -40°C ~ 125°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767418-AD7794CRUZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7794
Introduction Date June 03, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7794CRUZ CAD Model

Description

AD7794CRUZ - 6-Channel, Low Noise, Low Power, 24-Bit Sigma-Delta ADC from Analog Devices Inc.

The AD7794CRUZ is a high-performance, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision data acquisition in instrumentation and control systems. It features six fully differential input channels, making it ideal for direct connection to low-level transducers.

Key Features:

  • Precision Conversion: With its 24-bit sigma-delta (Σ-Δ) ADC architecture, the AD7794CRUZ ensures exceptional accuracy and noise performance, making it suitable for high-resolution measurements.
  • Multiple Input Channels: The device includes six differential analog input channels, providing flexibility for multiplexed applications such as multi-sensor systems or multi-point monitoring setups.
  • Low Power Consumption: Designed to operate with low power requirements, the AD7794CRUZ is ideal for battery-powered devices or energy-sensitive applications.
  • On-Chip Calibration: It features system calibration options for zero-scale and full-scale calibration, which helps to minimize the effects of system-level errors and maintain accuracy over time.
  • Integrated Features: The AD7794CRUZ offers an on-chip low noise programmable gain amplifier (PGA), reference detect circuit, and a power-on-reset circuit, streamlining the design process and reducing external component needs.
  • Flexible Interface: A serial peripheral interface (SPI) allows for easy communication with microcontrollers and digital systems, ensuring compatibility with a wide range of applications.
  • Compact Packaging: The device comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications.

Applications:

  • Process Control
  • Smart Transmitters
  • Industrial Weighing
  • Medical and Scientific Instrumentation
  • Portable Instrumentation

Overall, the AD7794CRUZ by Analog Devices Inc. is a versatile and reliable solution for precision analog-to-digital conversion in a variety of demanding applications. Its combination of multiple channels, high accuracy, low power, and integrated features make it a top choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7636 $68.2908
6+ $18.6778 $112.0668
9+ $18.0941 $162.8469
12+ $17.5105 $210.1260
15+ $16.9268 $253.9020
20+ $15.1757 $303.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess