EN
  • EN
  • DE

AD7770ACPZ

Part No AD7770ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 24-Bit, Simultaneous Sampling ADC | IC ADC 24BIT SIGMA-DELTA 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 24
Sampling Rate (Per Second) 32k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 8
Architecture Sigma-Delta
Reference Type External, Internal
Supply Voltage , Analog 2.2V ~ 3.6V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-WQ (9x9)
Mounting Style SMD
Family Part Number AD7770
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137662-AD7770ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7770ACPZ CAD Model

Description

Introducing the AD7770ACPZ from Analog Devices Inc.

The AD7770ACPZ is a cutting-edge, high-performance, 24-bit sigma-delta analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision ADC is part of the AD7770 series and is tailored for applications requiring exceptional accuracy and low noise, such as industrial data acquisition, medical instrumentation, and seismic data analysis.

Key Features:

  • High Resolution: The AD7770ACPZ boasts a 24-bit resolution, ensuring that even the smallest signal variations are captured with utmost precision.
  • Multiple Channel Inputs: This ADC features eight differential inputs, making it versatile for multiplexed applications that require several signal acquisitions simultaneously.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Integrated Features: The device includes an internal reference and a buffer, reducing the need for external components and simplifying the design process for engineers.
  • Flexible Data Rates: The AD7770ACPZ supports a wide range of data rates, allowing users to optimize the balance between speed and resolution based on their specific needs.
  • Robust Interface: It comes with a serial peripheral interface (SPI) that ensures easy communication with microcontrollers and digital systems.

Applications:

  • Industrial Data Acquisition Systems
  • Medical Instrumentation
  • Seismic Data Analysis
  • Instrumentation and Control Systems

The AD7770ACPZ is housed in a compact LFCSP (Lead Frame Chip Scale Package), making it ideal for space-constrained applications. Its robust design ensures reliable performance even in harsh industrial environments. With its combination of high precision, multiple channels, and low power operation, the AD7770ACPZ from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their data acquisition systems.

For more information, detailed specifications, and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0147 $86.0294
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess