EN
  • EN
  • DE

AD7767BRUZ-1

Part No AD7767BRUZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit, 8.5 mW, 109 dB, 128/64/32 kSPS ADCs | IC ADC 24BIT SAR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Sampling Rate (Per Second) 64k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.5V
Supply Voltage , Digital 2.5V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD7767
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1137657-AD7767BRUZ-1
Manufacturer Homepage www.analog.com
Family Name AD7767
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7767BRUZ-1 CAD Model

Description

AD7767BRUZ-1 Precision ADC from Analog Devices Inc.

The AD7767BRUZ-1 is a high-performance, 24-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Analog Devices Inc. This precision ADC is designed to offer exceptional noise performance and is ideally suited for applications requiring high-resolution signal acquisition, such as industrial instrumentation, medical devices, and audio equipment.

Key Features:

  • Resolution: The device boasts a 24-bit resolution, ensuring that even the smallest signal variations are captured with high fidelity.
  • Sampling Rate: It offers a flexible sampling rate, making it suitable for a wide range of applications that require different data acquisition speeds.
  • Low Noise Performance: With its excellent noise performance, the AD7767BRUZ-1 ensures that the signals are converted with minimal distortion, preserving the integrity of the original signal.
  • Power Efficiency: The ADC operates with low power consumption, which is critical for portable and battery-powered devices where energy efficiency is paramount.
  • Interface: It features a serial interface for easy connection to microcontrollers and digital signal processors, facilitating seamless integration into various systems.
  • Package: The device is available in a compact TSSOP package, which is beneficial for space-constrained applications.

Applications:

The AD7767BRUZ-1 is versatile and can be used in a variety of demanding applications. Its precision and low noise characteristics make it an excellent choice for:

  • High-precision industrial measurement and control systems.
  • Medical monitoring equipment, such as electrocardiograms (ECGs) and electroencephalograms (EEGs).
  • Professional audio recording and playback equipment.
  • Seismic data acquisition systems.
  • Test and measurement instruments.

With its combination of high resolution, low power consumption, and excellent noise performance, the AD7767BRUZ-1 from Analog Devices Inc. is a top-tier solution for professionals seeking to capture and convert analog signals with the utmost accuracy and precision.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess