EN
  • EN
  • DE

AD7764BRUZ-REEL7

Part No AD7764BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 28TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 24
Sampling Rate (Per Second) 312k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.5V, 5V
Voltage - Supply, Digital 2.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting SMD (SMT)
Base Product Number AD7764
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7764BRUZ-REEL7-ND,AD7764BRUZ-REEL7CT,AD7764BRUZ-REEL7TR,AD7764BRUZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 1155009-AD7764BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7764BRUZ-REEL7 CAD Model

Description

The AD7764BRUZ-REEL7 is a state-of-the-art, high-performance, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc. Designed for precision measurement applications, this ADC offers an impressive blend of accuracy, speed, and power efficiency, making it an ideal choice for a wide range of industrial, instrumentation, and audio applications.

Key Features

  • Resolution: 24-bit high-resolution ADC, enabling precise and accurate signal conversion.
  • Data Rate: Offers a flexible data rate ranging up to 256 kSPS (kilo-samples per second), catering to both high-speed and precision-focused applications.
  • Interface: Features a user-friendly serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration into a variety of systems.
  • Power Consumption: Low power operation, with a typical power consumption of only 75 mW at the maximum data rate, which is ideal for power-sensitive applications.
  • Input Voltage Range: The input voltage range is flexible, accommodating a variety of signal levels for versatile use.
  • Package: Comes in a compact TSSOP (thin shrink small outline package) form factor, part of the REEL7 packaging series, which is suitable for automated assembly processes and space-constrained applications.
  • Integrated Features: Includes an on-chip buffer and a reference, reducing the need for external components and simplifying the design process.

Applications

The AD7764BRUZ-REEL7 is engineered to meet the stringent requirements of applications that demand high accuracy and dynamic range. It is particularly well-suited for:

  • Industrial data acquisition systems
  • Vibration analysis and condition monitoring
  • High-end audio equipment
  • Medical instrumentation
  • Seismic data acquisition

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7764BRUZ-REEL7 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for critical applications. With its robust design and advanced features, this ADC is poised to deliver exceptional results in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9791 $57.9582
5+ $23.7778 $118.8890
7+ $23.0347 $161.2429
9+ $22.2917 $200.6253
12+ $21.5486 $258.5832
16+ $19.3194 $309.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess