EN
  • EN
  • DE

AD774BKNZ

Part No AD774BKNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT W/BUFF REF 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 767407-AD774BKNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD774
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD774BKNZ CAD Model

Description

The AD774BKNZ is a high-performance, 16-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to deliver exceptional accuracy and precision, this ADC is an ideal choice for a wide range of applications, including medical instrumentation, industrial process control, and high-resolution data acquisition systems.

Key Features:

  • Resolution: The AD774BKNZ boasts a 16-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a fast throughput rate, this ADC can handle demanding applications that require quick data conversion without sacrificing accuracy.
  • Input Voltage Range: The ADC accommodates a versatile input voltage range, making it suitable for a variety of signal types.
  • Interface: It features a user-friendly digital interface that ensures easy integration with microprocessors and digital systems.
  • Package: Housed in a robust package, the AD774BKNZ is designed for durability and reliable performance in challenging environments.
  • Low Power Consumption: Efficiency is a hallmark of this ADC, with a design that minimizes power consumption without compromising on performance.

Applications:

The AD774BKNZ is versatile enough to fit into a multitude of applications where precision data conversion is paramount. Its high-resolution conversion makes it a perfect fit for:

  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Scientific Analysis Equipment
  • Industrial Automation and Process Control
  • High-end Audio Equipment

Product Quality and Support:

Analog Devices Inc. is known for its commitment to quality, and the AD774BKNZ is no exception. Customers can expect reliable operation backed by comprehensive technical support. Detailed datasheets, application notes, and reference designs are available to assist in the integration and deployment of this high-quality ADC into your next project.

With its combination of precision, speed, and power efficiency, the AD774BKNZ from Analog Devices Inc. stands out as an exceptional choice for designers looking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess