EN
  • EN
  • DE

AD7747ARUZ-REEL7

Part No AD7747ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CONV CAP TO DIG 24BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Capacitance-to-Digital Converter
Resolution (Bits) 24 b
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 123482-AD7747ARUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7747ARUZ-REEL7 CAD Model

Description

Product Overview: AD7747ARUZ-REEL7

The AD7747ARUZ-REEL7 is a highly precise capacitance-to-digital converter (CDC) from Analog Devices Inc., an industry leader in high-performance semiconductors. This component is designed for applications requiring the highest level of accuracy and precision in measuring capacitance. It is a perfect fit for sensing and measurement solutions that require reliable and consistent data conversion, such as industrial process control, instrumentation, and medical systems.

Key Features

  • 24-Bit Resolution: The AD7747ARUZ-REEL7 provides a high-resolution 24-bit output, ensuring fine detail in measurement readings for exceptional accuracy.
  • Capacitance-to-Digital Converter: This CDC is capable of directly converting a capacitive input signal into a digital value, thus simplifying the design and reducing the need for additional signal processing components.
  • Single-Ended or Differential Input: It supports both single-ended and differential input configurations, offering flexibility for various application requirements.
  • Low Power Consumption: Designed for efficiency, the AD7747ARUZ-REEL7 operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • On-Chip Temperature Sensor: An integrated temperature sensor allows for temperature compensation and monitoring, which is critical for applications where environmental conditions can affect measurement accuracy.
  • Automatic Calibration: The device features user-selectable internal calibration functions, which help to maintain accuracy over time and reduce the need for manual recalibration.
  • I²C Compatible Serial Interface: The AD7747ARUZ-REEL7 includes an I²C compatible serial interface, facilitating easy integration into existing digital systems and simplifying communication with microcontrollers and processors.

Applications

The versatility and precision of the AD7747ARUZ-REEL7 make it an ideal choice for a wide range of applications, including:

  • Industrial process control systems
  • Liquid level and fluid composition analysis
  • Pressure sensing
  • Position sensing in robotics and automation
  • Material property analysis
  • Medical devices requiring precise capacitance measurement

The AD7747ARUZ-REEL7 comes in a compact TSSOP-16 package and is available in tape and reel form for ease of manufacturing and assembly, making it a convenient and reliable choice for high-volume production needs.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5558 $64.6674
6+ $17.6869 $106.1214
9+ $17.1341 $154.2069
13+ $16.5814 $215.5582
16+ $16.0287 $256.4592
21+ $14.3706 $301.7826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess