EN
  • EN
  • DE

AD7746ARUZ

Part No AD7746ARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CONV 2CH CAP TO DGTL 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Capacitance-to-Digital Converter
Resolution (Bits) 24 b
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008207-AD7746ARUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7746ARUZ CAD Model

Description

AD7746ARUZ Capacitance-to-Digital Converter

The AD7746ARUZ is a high-performance, 24-bit capacitance-to-digital converter (CDC) from Analog Devices Inc., designed to deliver precise capacitance measurements with a high degree of accuracy and resolution. This integrated circuit is an ideal choice for applications requiring the measurement of small capacitance changes, such as in sensor interfaces, material analysis, and process control systems.

Featuring a 24-bit sigma-delta analog-to-digital converter, the AD7746ARUZ is capable of detecting very small changes in capacitance, on the order of aT (attofarads). It provides a direct digital output corresponding to the capacitance measured between two sensor plates, making it suitable for use in applications such as humidity sensing, liquid level sensing, and touch sensing.

The device supports two capacitance input channels, which can be used for differential or single-ended measurements, and includes an on-chip temperature sensor to enable temperature compensation of the capacitance readings. The temperature sensor can also be used for temperature measurement purposes, providing additional functionality for system monitoring.

The AD7746ARUZ offers user-selectable output data rates, allowing designers to choose the optimal balance between noise performance and measurement speed. Additionally, it includes an on-chip voltage reference and a programmable gain amplifier (PGA), enabling the device to accommodate a wide range of sensor capacitances.

For easy integration into digital systems, the AD7746ARUZ communicates via an I2C-compatible serial interface, which allows for straightforward connectivity with microcontrollers and other digital components. The device is housed in a compact 16-lead TSSOP package, making it suitable for space-constrained applications.

Key features of the AD7746ARUZ include:

  • 24-bit resolution capacitance-to-digital conversion
  • Dual capacitance input channels for differential or single-ended measurements
  • Integrated temperature sensor for compensation and monitoring
  • User-selectable output data rates for flexible noise performance
  • On-chip voltage reference and programmable gain amplifier
  • I2C-compatible serial interface for easy communication
  • Compact 16-lead TSSOP packaging

With its high resolution, multiple input channels, and integrated temperature sensor, the AD7746ARUZ from Analog Devices Inc. is a versatile solution for a wide range of precision sensing applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9941 $55.9882
5+ $22.9696 $114.8480
7+ $22.2518 $155.7626
10+ $21.5340 $215.3400
13+ $20.8162 $270.6106
17+ $18.6628 $317.2676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,794 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess