EN
  • EN
  • DE

AD7738BRUZ-REEL

Part No AD7738BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 28TSSOP / 24 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 24
Sampling Rate (Per Second) 15.4k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 3.6V, 5V
Features True Bipolar
Temperature Range - Operating -40°C ~ 105°C
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Type Surface Mount
Base Product Number AD7738
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1381329-AD7738BRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7738BRUZ-REEL CAD Model

Description

The AD7738BRUZ-REEL is a high-precision, low-noise, 8-channel, 24-bit sigma-delta Analog-to-Digital Converter (ADC) designed by Analog Devices Inc. This ADC is specifically engineered for direct interfacing to low-level sensor signals in a wide range of industrial and instrumentation applications where large amounts of data need to be processed with high accuracy and reliability.

Key Features

  • Resolution: 24-bit Sigma-Delta ADC, offering high resolution for precise measurements.
  • Channels: 8 differential inputs, allowing for multiple sensor readings with a single device.
  • Data Rate: Programmable data rates for flexibility in various applications.
  • Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into digital systems.
  • Reference: Internal and external reference options, providing versatility in setting up the ADC for different precision levels.
  • Supply Voltage: Operates from a 5 V power supply, suitable for many electronic circuits.
  • Packaging: Supplied in a TSSOP package, which is conducive for space-constrained applications.
  • Reel Packaging: The REEL suffix indicates that the product is provided in tape and reel packaging, ideal for automated manufacturing processes.

Applications

With its robust design and high precision, the AD7738BRUZ-REEL is well-suited for a variety of demanding applications, including:

  • Process Control Systems
  • Medical Instrumentation
  • Industrial Weigh Scales
  • Data Acquisition Systems
  • Portable Instrumentation

Why Choose AD7738BRUZ-REEL?

The AD7738BRUZ-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of precision instrumentation. Its multi-channel input, high resolution, and flexible interfacing options make it a top choice for engineers and designers looking for reliable and accurate data conversion in their systems. Whether for industrial, medical, or portable applications, this ADC offers a solution that can enhance performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5714 $89.1428
3+ $36.5715 $109.7145
5+ $35.4286 $177.1430
6+ $34.2857 $205.7142
8+ $33.1429 $265.1432
11+ $29.7143 $326.8573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess