EN
  • EN
  • DE

AD7732BRUZ

Part No AD7732BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 2-CH 28-TSSOP / 2-Channel Single ADC Delta-Sigma 15.437ksps 24-bit Serial 28-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Sampling Rate 15.4k
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 105°C
Case / Package 28-TSSOP
Win Source Part Number 008202-AD7732BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7732
Introduction Date July 23, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7732BRUZ CAD Model

Description

AD7732BRUZ - High Precision ADC from Analog Devices Inc.

The AD7732BRUZ is a high-performance, 24-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed to offer exceptional accuracy and noise performance, making it an ideal choice for demanding applications that require precise signal conversion, such as industrial control systems, medical instrumentation, and high-end data acquisition systems.

Key Features:

  • High Resolution: The AD7732BRUZ boasts a 24-bit resolution, providing fine detail in measurement and ensuring high fidelity in the digital representation of analog signals.
  • Multiple Channel Inputs: It supports multiple input channels, allowing for the simultaneous acquisition of data from different sensors or signal sources.
  • Programmable Input Ranges: The device features programmable input ranges, giving users the flexibility to tailor the ADC to their specific application requirements.
  • Low Noise Performance: Designed with low noise in mind, the AD7732BRUZ ensures that the signal integrity is maintained, resulting in more accurate and reliable data.
  • High Throughput Rate: It offers a high throughput rate, enabling fast data acquisition and processing, which is critical for real-time applications.
  • On-Chip Calibration: The ADC includes on-chip calibration features, which help to minimize errors and maintain accuracy over time and temperature variations.
  • Interface Flexibility: It provides a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate into a wide range of systems.

Applications:

The AD7732BRUZ is versatile and can be used in various applications where precision data conversion is paramount. Some common applications include:

  • Process Control: Accurate monitoring and control of industrial processes.
  • Instrumentation: High-precision measurements in laboratory and field instruments.
  • Medical Devices: Critical medical device measurements where precision is crucial.
  • Weight Scales: Industrial and commercial scales requiring high accuracy.

With its robust design and advanced features, the AD7732BRUZ from Analog Devices Inc. stands out as a superior choice for engineers and designers looking to enhance the performance and reliability of their systems with high-quality data acquisition components.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6567 $87.3134
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,508 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess