EN
  • EN
  • DE

AD7731BRU-REEL7

Part No AD7731BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 24TSSOP / 24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 24
Sampling Rate (Per Second) 6.4k
Number of Inputs 3, 5
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting SMD (SMT)
Base Product Number AD7731
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7731BRU-REEL7DKR,AD7731BRU-REEL7CT,AD7731BRU-REEL7-ND,AD7731BRU-REEL7TR
Standard Package 1,000
Win Source Part Number 1170540-AD7731BRU-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7731BRU-REEL7 CAD Model

Description

Product Overview: AD7731BRU-REEL7

The AD7731BRU-REEL7 is a high-performance, low power, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) from the reputable manufacturer Analog Devices Inc. This precision ADC is designed to offer exceptional accuracy and resolution for a wide range of industrial and instrumentation applications, including process control, weigh scales, and medical instrumentation.

Key Features

  • High Resolution: With its 24-bit resolution, the AD7731BRU-REEL7 provides a very high degree of precision, making it ideal for applications requiring accurate signal conversion.
  • Low Power Consumption: The device is optimized for power-sensitive applications, ensuring efficient operation without compromising performance.
  • Programmable Gain Amplifier (PGA): The inclusion of a PGA allows for flexible gain settings, enhancing the dynamic range and adaptability to different signal levels.
  • Flexible Output Data Rates: Users can select from a range of output data rates to match the requirements of their specific application.
  • Single 5V Supply Operation: The ADC operates on a single 5V power supply, simplifying power management in system designs.
  • Interface Options: The device features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing versatility in system integration.

Package and Quality

The AD7731BRU-REEL7 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. It is supplied in a tape and reel format, denoted by the 'REEL' suffix, facilitating automated assembly processes for high-volume production.

Applications

This ADC is particularly well-suited for precision measurement applications where data integrity and accuracy are paramount. Its robust design and reliable performance make it a preferred choice for:

  • Industrial Process Control Systems
  • Weigh Scales and Balances
  • Medical Instrumentation
  • Scientific Analysis Equipment

With the AD7731BRU-REEL7, Analog Devices Inc. continues to demonstrate its commitment to delivering high-quality data conversion solutions that meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9207 $83.8414
4+ $34.3971 $137.5884
6+ $33.3218 $199.9308
8+ $32.2464 $257.9712
10+ $31.1723 $311.7230
13+ $27.9475 $363.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess