EN
  • EN
  • DE

AD7729ARU

Part No AD7729ARU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dual Sigma-Delta ADC with Auxiliary DAC | IC ADC/DAC 15BIT 270.8K 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type ADC, DAC
Number of Channels 2
Resolution (Bits) 15 b
Sampling Rate (Per Second) 270.8k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number AD7729
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1137617-AD7729ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7729ARU CAD Model

Description

Analog Devices Inc. AD7729ARU Product Overview

The AD7729ARU from Analog Devices Inc. is a highly integrated, dual-channel, synchronous, multibit sigma-delta ADC (Analog-to-Digital Converter) designed for precision signal conversion in mixed-signal applications. This versatile component is ideal for use in complex industrial, medical, and communication systems where accuracy and reliability are of utmost importance.

Key Features

  • Resolution: The AD7729ARU offers 16-bit resolution, ensuring high precision in the digital representation of analog signals.
  • Dual-Channel: It features two independent ADC channels, enabling simultaneous measurement of different signals, which is essential for applications that require multi-sensor data acquisition.
  • Programmable Data Rates: This component supports programmable data rates, allowing designers to optimize the performance for specific application requirements.
  • Low Power Consumption: The AD7729ARU is designed for low power operation, making it suitable for battery-powered devices and applications where energy efficiency is crucial.
  • Flexible Interface: It comes with a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design and ease of integration with a wide range of microcontrollers and digital signal processors.
  • Integrated Reference: The device includes an on-chip 2.5 V reference, reducing the need for external components and simplifying the design process.

Applications

The AD7729ARU is suitable for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Automation
  • Portable Instrumentation

Technical Specifications

The AD7729ARU operates over a temperature range of -40°C to +85°C and is available in a TSSOP-28 package. Its dual-channel architecture, coupled with its high-resolution sigma-delta modulator, ensures accurate and noise-immune signal processing, making it a reliable choice for sophisticated electronic systems.

With its robust feature set and Analog Devices Inc.'s reputation for high-quality components, the AD7729ARU is an excellent selection for developers looking to enhance the performance and precision of their digital signal processing applications.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.6416 $69.6416
2+ $67.4653 $134.9306
3+ $65.2890 $195.8670
4+ $63.1127 $252.4508
6+ $56.5838 $339.5028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess