EN
  • EN
  • DE

AD7720BRUZ

Part No AD7720BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR SIGMA-DELTA 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Sigma-Delta Modulator
Resolution (Bits) 16 b
Sampling Rate 12.5M
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 128948-AD7720BRUZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7720BRUZ CAD Model

Description

Product Overview: AD7720BRUZ from Analog Devices Inc.

The AD7720BRUZ is a high-performance, sigma-delta analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC is specifically engineered for applications requiring high resolution with a wide dynamic range, and it is ideal for use in industrial control systems, medical instrumentation, and other precision measurement devices.

Key Features

  • Precision Conversion: The AD7720BRUZ offers a 20-bit resolution, ensuring accurate and precise data conversion from analog to digital form.
  • High-Speed Operation: With a data output rate of up to 192 kHz, this ADC is capable of handling high-speed signal processing tasks efficiently.
  • Flexible Input Range: The device supports a variety of input ranges, making it versatile for different signal amplitudes.
  • Integrated Features: It comes with an on-chip programmable gain amplifier (PGA), reference, and filter, reducing the need for external components and simplifying design.
  • Digital Filter: The AD7720BRUZ features a digital filter that can be bypassed, allowing designers to use an external filter if desired.

Package and Interface

The AD7720BRUZ is offered in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. It utilizes a serial interface for communication, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility in system design and ensuring easy integration with a wide range of microprocessors and digital systems.

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7720BRUZ is no exception. This product is built to meet the highest industry standards, ensuring long-term performance and stability in demanding environments.

Applications

The AD7720BRUZ is versatile and can be used in a multitude of applications, including:

  • Industrial Process Control
  • Weigh Scales
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Portable Instrumentation

With its combination of high resolution, fast data rates, and robust design, the AD7720BRUZ from Analog Devices Inc. is an excellent choice for designers seeking an ADC that delivers both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9727 $80.9181
6+ $22.1321 $132.7926
9+ $21.4403 $192.9627
12+ $20.7484 $248.9808
15+ $20.0566 $300.8490
20+ $17.9822 $359.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess