EN
  • EN
  • DE

AD7719BRUZ-REEL7

Part No AD7719BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16/24B SIG-DELTA 28TSSOP / 16, 24 Bit Analog to Digital Converter 3, 6 Input 2 Sigma-Delta 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 16, 24
Sampling Rate (Per Second) 105
Number of Inputs 3, 6
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 2
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V, 5V
Voltage - Supply, Digital 2.7V ~ 3.6V, 5V
Features PGA, Simultaneous Sampling, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting SMD (SMT)
Base Product Number AD7719
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7719BRUZ-REEL7CT,AD7719BRUZ-REEL7-ND,AD7719BRUZ-REEL7TR,AD7719BRUZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 1164106-AD7719BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7719BRUZ-REEL7 CAD Model

Description

Product Overview: AD7719BRUZ-REEL7

The AD7719BRUZ-REEL7 is a highly integrated, low power, dual-channel analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This particular model comes in a tape and reel packaging, making it suitable for automated assembly processes and high-volume production.

Key Features

  • 24-bit sigma-delta ADC with dual differential inputs
  • Low power consumption, ideal for battery-powered devices
  • Programmable gain amplifier (PGA) for input signal conditioning
  • On-chip digital filter reducing noise and improving signal quality
  • Flexible power supply range: 2.7V to 5.25V
  • Output data rate selectable from 2.5 Hz to 200 Hz
  • Serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards
  • Internal clock generator – no external crystal required
  • Temperature range: -40°C to +85°C

Applications

The AD7719BRUZ-REEL7 is designed for multi-channel and multiformat data acquisition systems. Its precision and low power features make it an excellent choice for:

  • Portable instrumentation
  • Industrial process control
  • Smart transmitters
  • Battery-operated systems
  • Data acquisition systems
  • Medical devices

Quality and Reliability

Analog Devices Inc. is committed to producing high-quality components that meet rigorous industry standards. The AD7719BRUZ-REEL7 is no exception, with its design and manufacturing processes ensuring reliable performance in a variety of conditions.

Conclusion

With its combination of dual-channel input, low power consumption, and high-resolution conversion, the AD7719BRUZ-REEL7 from Analog Devices Inc. is a versatile ADC that delivers precision and efficiency. Whether it's for industrial, medical, or consumer applications, this component provides a compact, reliable solution for your data conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess