EN
  • EN
  • DE

AD7715ARU-3REEL

Part No AD7715ARU-3REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 16
Sampling Rate 500
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 1012999-AD7715ARU-3REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7715ARU-3REEL CAD Model

Description

The AD7715ARU-3REEL from Analog Devices Inc. is a high-precision, low-power, 16-bit Sigma-Delta (Σ-Δ) Analog-to-Digital Converter (ADC) that is ideal for a wide array of applications ranging from process control, industrial systems, to battery-operated devices. This ADC is known for its exceptional accuracy and noise performance.

Key Features

  • Resolution: The device boasts a 16-bit resolution, ensuring high-precision measurements for sensitive applications.
  • Input Type: It supports a pseudo-differential input type, which helps in reducing common-mode noise and improves signal integrity.
  • Output Data Rate: The AD7715ARU-3REEL offers a programmable output data rate, allowing users to optimize the speed for their specific application needs.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low power consumption, making it suitable for portable and remote sensing devices.
  • Reference Voltage: It includes an on-chip reference voltage, eliminating the need for an external reference in many cases, which can save board space and system cost.
  • Interface: The device features a serial interface for communication, which simplifies the integration with microcontrollers and digital systems.
  • Supply Voltage: It operates on a single supply voltage, further simplifying the power supply design.

Applications

The AD7715ARU-3REEL is versatile and can be used in various applications, such as:

  • Portable instrumentation
  • Industrial process controls
  • Smart transmitters
  • Battery-powered systems
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7715ARU-3REEL is no exception. It comes in a TSSOP package that is both robust and space-efficient, suitable for compact designs. This product is available in a reel packaging format, which is conducive for automated assembly processes, ensuring consistent quality and ease of handling for large-scale manufacturing.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess