EN
  • EN
  • DE

AD7714YRUZ-REEL7

Part No AD7714YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 24TSSOP / 5-Channel Single ADC Delta-Sigma 1ksps 24-bit Serial 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 1k
Number of Inputs 3, 5
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 105°C
Case / Package 24-TSSOP
Win Source Part Number 126645-AD7714YRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7714
Introduction Date August 21, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7714YRUZ-REEL7 CAD Model

Description

Product Overview: AD7714YRUZ-REEL7

The AD7714YRUZ-REEL7 is a highly integrated, high-performance Analog-to-Digital Converter (ADC) designed by Analog Devices Inc. This precision ADC is part of their renowned data conversion product line and is specifically tailored for low-frequency measurement applications where high accuracy is paramount. The device is encapsulated in a compact TSSOP package, making it suitable for space-constrained applications.

This ADC is characterized by its 24-bit resolution, ensuring that it captures even the smallest signal variations with utmost precision. The AD7714YRUZ-REEL7 is designed to interface directly with a variety of sensor types, including gas, temperature, pressure, and weight sensors, without the need for additional signal conditioning. This direct interfacing capability simplifies system design and reduces overall system cost.

The device features a programmable gain amplifier (PGA), offering selectable gains that allow it to adapt to different sensor output levels. This flexibility ensures optimal performance across a wide range of sensor types and signal conditions. Additionally, the AD7714YRUZ-REEL7 includes a 3 V to 5 V single-supply operation, which is a key feature for low-power applications. The low power consumption of this ADC makes it ideal for portable and battery-operated devices, where energy efficiency is critical.

One of the standout features of the AD7714YRUZ-REEL7 is its on-chip digital filtering, which significantly reduces noise and improves the signal-to-noise ratio (SNR). The digital filter is user-configurable, allowing for customization to specific application requirements. Furthermore, the device supports multiple input channels, enabling the monitoring of several sensors through a single ADC, thus reducing system complexity and cost.

The AD7714YRUZ-REEL7 comes in a tape and reel packaging format, denoted by the suffix 'REEL7', which facilitates automated assembly processes for high-volume production. The robust design and high reliability of the AD7714YRUZ-REEL7 make it an excellent choice for industrial control systems, instrumentation, and smart transducer applications where accuracy and reliability are non-negotiable.

In summary, the AD7714YRUZ-REEL7 by Analog Devices Inc. is a versatile, high-accuracy ADC that offers a wealth of features to enhance performance in a variety of sensor-based applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8541 $54.2705
12+ $8.9059 $106.8708
18+ $8.6276 $155.2968
24+ $8.3493 $200.3832
31+ $8.0710 $250.2010
42+ $7.2361 $303.9162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess