EN
  • EN
  • DE

AD7711ANZ

Part No AD7711ANZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS Signal Conditioning ADC with RTD Excitation Currents
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Sampling Rate 1k
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 5 V ~ 10 V
Voltage - Supply, Digital 5V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1137591-AD7711ANZ
Manufacturer Homepage www.analog.com
Family Name AD7711
Introduction Date October 23, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7711ANZ CAD Model

Description

Analog Devices Inc. AD7711ANZ: A High-Precision Sigma-Delta ADC

The AD7711ANZ is a high-performance, low-power, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) designed by Analog Devices Inc. to meet the rigorous demands of industrial applications such as process control, smart transducers, and instrumentation systems. This ADC offers exceptional accuracy and noise performance, making it an ideal choice for applications requiring precise measurement of wide dynamic range signals.

Key Features:

  • High Resolution: With its 24-bit resolution, the AD7711ANZ provides a very high degree of precision, making it suitable for applications where the accuracy of analog signal conversion is critical.
  • Programmable Gain Amplifier (PGA): The integrated PGA allows for selectable gain settings, enabling the ADC to adapt to different input signal ranges and optimizing the dynamic range.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the AD7711ANZ operates with a low power consumption, thereby extending the life of battery-powered devices.
  • Flexible Input Ranges: The device supports a variety of input ranges, including bipolar and unipolar configurations, which enhances its versatility across different measurement scenarios.
  • On-Chip Calibration: The AD7711ANZ features self-calibration and system calibration options, ensuring long-term accuracy and reducing the need for external calibration processes.
  • Digital Filter: The built-in digital filter reduces the influence of noise and improves the overall signal quality, which is crucial for precise measurements.
  • Interface Options: The device offers a serial interface for communication with microprocessors, which simplifies the integration into digital systems.

Applications:

The AD7711ANZ is used in a variety of industrial and instrumentation applications, including:

  • Industrial Process Control
  • Weight Scales
  • Pressure and Temperature Measurement Systems
  • Smart Transducers
  • Data Acquisition Systems
  • Portable Instrumentation

With its robust design and high precision, the AD7711ANZ from Analog Devices Inc. is a reliable choice for engineers and designers looking to enhance the performance and accuracy of their measurement and control systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.6042 $63.6042
3+ $52.1881 $156.5643
4+ $50.5573 $202.2292
5+ $48.9264 $244.6320
7+ $47.2956 $331.0692
9+ $42.4028 $381.6252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess