EN
  • EN
  • DE

AD7707BRUZ

Part No AD7707BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3-Channel 16-Bit, Sigma-Delta ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate 500
Number of Inputs 1, 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.3 V, 5V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 729406-AD7707BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7707
Introduction Date February 22, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7707BRUZ CAD Model

Description

AD7707BRUZ - A Precision ADC Solution from Analog Devices Inc.

The AD7707BRUZ is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision signal processing technology. This integrated circuit is tailored for low frequency, multi-channel applications, providing exceptional accuracy and resolution for a wide range of measurement and control systems.

Key Features

  • High Resolution: The AD7707BRUZ offers a 16-bit resolution which ensures precise digital representation of analog signals, making it suitable for applications that require high levels of accuracy.
  • Dual Differential Inputs: It features two differential analog input channels that allow for accurate and noise-immune data acquisition, which is crucial in industrial environments.
  • Programmable Gain Amplifier (PGA): An onboard programmable gain amplifier provides selectable gain settings, enhancing the flexibility to accommodate signals of varying amplitudes.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7707BRUZ operates with a low power consumption, making it ideal for portable or remote battery-powered applications.
  • Flexible Reference Inputs: The device supports external voltage reference inputs, giving users the ability to set custom reference levels according to their specific needs.
  • Serial Interface: The inclusion of a serial interface facilitates easy integration with microprocessors and digital systems, allowing for straightforward data transfer.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance across diverse environmental conditions.

Applications

The AD7707BRUZ is versatile and can be used in a variety of applications, including:

  • Industrial Process Control
  • Instrumentation
  • Pressure Measurement Systems
  • Temperature Control Systems
  • Data Acquisition Systems
  • Battery-Powered Devices

With its robust feature set and Analog Devices Inc.'s commitment to quality, the AD7707BRUZ ADC is an excellent choice for engineers and designers seeking a reliable and precise data conversion solution. Whether for industrial, commercial, or research applications, this ADC stands out for its ability to deliver accurate and stable readings even in challenging environments.

For detailed specifications and integration guidance, refer to the AD7707BRUZ datasheet and Analog Devices Inc.'s technical support resources.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5188 $51.0376
5+ $20.9385 $104.6925
8+ $20.2841 $162.2728
11+ $19.6298 $215.9278
14+ $18.9755 $265.6570
18+ $17.0125 $306.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess