EN
  • EN
  • DE

AD7703AR

Part No AD7703AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS 20-Bit A/D Converter | IC ADC 20BIT SIGMA-DELTA 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 20
Sampling Rate (Per Second) 4k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number AD7703
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137565-AD7703AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Consumer Electronics, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian AD7703AR CAD Model

Description

The AD7703AR from Analog Devices Inc. is a high-performance, 16-bit sigma-delta Analog-to-Digital Converter (ADC) designed for precision measurement applications. It offers an outstanding combination of accuracy, resolution, and speed, making it an ideal choice for a wide range of industrial, medical, and instrumentation applications.

Key Features:

  • High Resolution: The AD7703AR boasts a 16-bit resolution, providing fine detail in measurement for applications requiring high precision.
  • Sigma-Delta Modulation: Utilizing sigma-delta modulation, this ADC offers low noise and high dynamic range, ensuring accurate readings even in noisy environments.
  • Programmable Gain Amplifier (PGA): The integrated PGA allows for flexible gain settings, making the AD7703AR adaptable to different signal levels for optimal performance.
  • Self-Calibration: With on-chip self-calibration, the AD7703AR minimizes offset and gain errors, enhancing measurement accuracy without the need for external calibration procedures.
  • Multiple Input Channels: This ADC supports multiple input channels, enabling the connection of several sensors to a single device for simplified system design and reduced complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7703AR is suitable for battery-powered or energy-sensitive applications.
  • Flexible Interface: The device features a serial interface for easy integration with microcontrollers and digital systems, facilitating straightforward data communication.

Applications:

  • Industrial Process Control
  • Medical Instrumentation
  • Weight Scales
  • Data Acquisition Systems
  • Portable Instrumentation

The AD7703AR is available in a compact package and is designed for robust operation over a wide temperature range. With its combination of performance and versatility, it represents a reliable solution for developers and engineers looking to incorporate precise data conversion in their designs.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess