EN
  • EN
  • DE

AD7703ANZ

Part No AD7703ANZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT LC2MOS MONO 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 20
Sampling Rate 4k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Manufacturer Homepage www.analog.com
Win Source Part Number 736809-AD7703ANZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7703
Introduction Date May 10, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7703ANZ CAD Model

Description

The AD7703ANZ is a high-precision, low power, 20-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc. This component is an excellent choice for applications requiring high-resolution conversion with minimal power consumption, such as battery-powered devices, industrial process controls, and precision instrumentation.

Key Features

  • High Resolution: The AD7703ANZ provides a 20-bit resolution, ensuring that even the smallest signal variations are captured with high accuracy, making it ideal for precision measurements.
  • Low Power Consumption: It is optimized for power-sensitive applications, with a typical operating current of just 1 mA and a power-down current of 1 µA, which helps extend battery life in portable devices.
  • Flexible Input Range: This ADC supports a variety of input ranges, including ±10 V, ±5 V, 0 to 10 V, and 0 to 5 V, allowing it to interface with a wide range of sensors and input signals.
  • On-Chip Calibration: The device features self-calibration and system calibration options, which minimize offset and gain errors, ensuring accurate performance over time and temperature variations.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers gains from 1 to 128, enabling the ADC to amplify low-level signals for enhanced resolution and dynamic range.

Applications

  • Portable Instrumentation
  • Industrial Process Controls
  • Pressure Transducers
  • Weigh Scales
  • Scientific Measurement Equipment

Technical Specifications

  • Resolution: 20 bits
  • Interface: Serial (SPI compatible)
  • Power Supply: 5 V
  • Package: 24-Pin DIP (Dual In-line Package)

The AD7703ANZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision data conversion solutions. Whether for industrial or consumer applications, this ADC offers the accuracy and reliability needed to meet the most demanding measurement requirements.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess