EN
  • EN
  • DE

AD7685BCPZRL

Part No AD7685BCPZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN | IC ADC 16BIT SAR 10LFCSP-WD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.3V ~ 5.5V
Supply Voltage , Digital 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting Style SMD
Family Part Number AD7685
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1137551-AD7685BCPZRL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7685BCPZRL CAD Model

Description

Analog Devices Inc. AD7685BCPZRL Overview

The AD7685BCPZRL from Analog Devices Inc. is a high-performance 16-bit PulSAR® analog-to-digital converter (ADC) that offers a remarkable balance of speed, precision, and power efficiency. Designed with the modern engineer in mind, this ADC is ideal for a wide array of applications including medical instruments, industrial control systems, and data acquisition devices.

Key Features

  • Resolution and Speed: The AD7685BCPZRL boasts a 16-bit resolution with a 250 kSPS throughput rate, providing high-speed data conversion without compromising accuracy.
  • Power Efficiency: With a typical supply current of just 1.65 mA at 250 kSPS and a 2.5 V supply, this ADC is optimized for power-sensitive applications, allowing for extended battery life in portable devices.
  • Single-Supply Operation: Operating from a single 2.5 V to 5.5 V power supply, the AD7685BCPZRL simplifies power management in systems where power supply options are limited.
  • No Missing Codes: Guaranteed no missing codes to 16 bits ensures high reliability and accuracy in data conversion, critical for precision-demanding applications.
  • On-Chip Reference: An internal 2.5 V reference provides convenience and space savings, reducing external component count and system complexity.
  • Compact Package: The device comes in a 10-lead MSOP or a 10-lead LFCSP (CP-10-9) package, making it suitable for space-constrained applications.

Applications

The AD7685BCPZRL is versatile and can be used in various applications, such as:

  • Portable medical devices
  • Battery-powered equipment
  • Data acquisition systems
  • Industrial process control
  • Instrumentation

Conclusion

Analog Devices Inc.'s AD7685BCPZRL stands out in the market for its exceptional balance of high precision, fast data acquisition, and low power consumption. Its robust feature set and compact form factor make it an excellent choice for engineers looking to enhance the performance and efficiency of their systems. Whether it's for critical medical diagnostics, sophisticated industrial automation, or accurate data logging, the AD7685BCPZRL is a reliable ADC solution that delivers top-notch results.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6209 $61.8627
6+ $16.9197 $101.5182
10+ $16.3910 $163.9100
13+ $15.8622 $206.2086
17+ $15.3335 $260.6695
22+ $13.7473 $302.4406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess