EN
  • EN
  • DE

AD7677ACPZ

Part No AD7677ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DIFF INP 48-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tray
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Type Surface Mount
Base Product Number AD7677
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 729404-AD7677ACPZ
Ultra Librarian 3D Model Ultra Librarian AD7677ACPZ CAD Model

Description

The AD7677ACPZ is a high-performance, 16-bit, Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from Analog Devices Inc., renowned for its precision data conversion technology. This ADC is designed to deliver exceptional accuracy and speed for demanding applications that require high data acquisition precision, such as medical imaging, test and measurement equipment, and industrial control systems.

Key Features

  • Resolution: The AD7677ACPZ boasts a 16-bit resolution, ensuring fine detail in the digital representation of analog signals.
  • Throughput: With a fast throughput rate of 1 MSPS (Mega-Samples Per Second), this ADC is capable of handling high-speed signals without compromising accuracy.
  • No Missing Codes: Guaranteed no missing codes to 16 bits, the AD7677ACPZ offers reliable and consistent performance across its full operating range.
  • Low Power Consumption: It is optimized for low power operation, consuming only 80 mW at the full 1 MSPS rate, which is ideal for power-sensitive applications.
  • On-Chip Reference: The device includes a 2.5V internal reference, reducing the need for external components and simplifying the design process.
  • Interface Flexibility: It features a flexible SPI-compatible serial interface, which can be easily interfaced with a wide range of microprocessors and microcontrollers.
  • Package: The AD7677ACPZ is available in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Performance and Reliability

The AD7677ACPZ is engineered to deliver high-precision performance with a Signal-to-Noise Ratio (SNR) of 89 dB and a Total Harmonic Distortion (THD) of -100 dB. It also features a differential input range of ±VREF, with VREF ranging from 2.5 V to 5.25 V, providing flexibility in matching the ADC to the signal source for optimal performance.

Applications

Due to its high accuracy and speed, the AD7677ACPZ is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Spectroscopy
  • Test and Measurement Instruments
  • Data Acquisition Systems
  • Industrial Process Control
  • Battery-Powered Instruments

With its robust feature set and reliable performance, the AD7677ACPZ from Analog Devices Inc. is an excellent choice for designers looking to integrate a high-speed, high-precision ADC into their next project.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.6495 $72.6495
2+ $59.6096 $119.2192
4+ $57.7465 $230.9860
5+ $55.8847 $279.4235
6+ $54.0217 $324.1302
8+ $48.4326 $387.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess