EN
  • EN
  • DE

AD7672TQ10

Part No AD7672TQ10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT SAR 2 CHANNEL ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series LC2MOS
Package Bulk
Product Status Active
Number of Bits 12
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Number of A/D Converters 1
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 554847-AD7672TQ10
Ultra Librarian 3D Model Ultra Librarian AD7672TQ10 CAD Model

Description

The AD7672TQ10 is a state-of-the-art analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance signal processing solutions. This precision ADC is designed for applications requiring high accuracy and speed, making it an ideal choice for medical imaging, industrial automation, and data acquisition systems.

Key Features:

  • Resolution: The AD7672TQ10 boasts a 16-bit resolution, providing fine detail in signal conversion that is essential for precision measurements.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, enabling real-time data processing and control.
  • Throughput: It offers a high throughput rate, ensuring that data conversion does not become a bottleneck in your system.
  • Input Range: The flexible input range allows for a wide variety of signal types to be accurately captured and converted.
  • Low Power Consumption: Energy efficiency is a key consideration, and the AD7672TQ10 is designed to operate with minimal power, making it suitable for portable and remote applications.
  • Interface: It features a user-friendly digital interface that simplifies integration into your existing systems.

Applications:

The versatility of the AD7672TQ10 makes it a perfect fit for a multitude of applications, including:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Instrumentation and Measurement Equipment
  • Data Acquisition Systems
  • High-speed Data Logging

Reliability and Support:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7672TQ10 is backed by rigorous testing and quality assurance processes, ensuring that you receive a product that not only meets but exceeds industry standards. In addition, Analog Devices provides comprehensive technical support and resources to help you integrate the AD7672TQ10 into your design with confidence.

Conclusion:

Whether you're developing a cutting-edge medical device or enhancing the precision of industrial machinery, the AD7672TQ10 from Analog Devices Inc. offers the performance and reliability you need. Its combination of speed, accuracy, and low power consumption makes it a versatile and valuable component in any precision signal processing application.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess