EN
  • EN
  • DE

AD7657BSTZ

Part No AD7657BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 6CH 250KSPS 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 250k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 6
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling, True Bipolar
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 008166-AD7657BSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7657
Introduction Date November 04, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7657BSTZ CAD Model

Description

Product Overview: AD7657BSTZ by Analog Devices Inc.

The AD7657BSTZ is a high-performance, dual 16-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the field of precision integrated circuits. This device is part of the AD7657 series and is housed in a 64-LQFP (Low-profile Quad Flat Package) that offers a compact footprint for space-sensitive applications.

The AD7657BSTZ features two independent ADCs, providing simultaneous sampling of two channels, which is ideal for applications that require high-speed, multi-channel data acquisition. Each channel has its own dedicated conversion result register, allowing for efficient data processing. The converter operates on a 5V power supply and includes a 2.5V internal reference, ensuring accurate and stable measurements.

With a maximum sampling rate of 250 kSPS (kilo-samples per second), the AD7657BSTZ is well-suited for high-speed signal processing tasks. It offers a true bipolar input range of ±10 V, ±5 V, accommodating a wide variety of signal amplitudes. This flexibility makes the device an excellent choice for applications such as medical imaging, industrial control systems, and data acquisition systems.

The AD7657BSTZ also features a parallel interface, allowing for easy integration with microcontrollers, DSPs (Digital Signal Processors), and FPGAs (Field-Programmable Gate Arrays). The interface provides both read and write capabilities, including a busy indicator, to simplify system design and timing management.

Additional features of the AD7657BSTZ include an over-range indicator and a user-selectable power-down mode, which helps in reducing power consumption when the device is not in active use. The robust design of the AD7657BSTZ ensures reliable performance even in harsh industrial environments.

Analog Devices Inc. has a reputation for providing high-quality, precision components, and the AD7657BSTZ is no exception. It delivers precise and rapid analog-to-digital conversion, making it a valuable component for engineers and designers looking to enhance the performance of their electronic systems.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5603 $73.5603
2+ $60.3572 $120.7144
3+ $58.4711 $175.4133
4+ $56.5849 $226.3396
5+ $54.6987 $273.4935
7+ $49.0402 $343.2814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess