EN
  • EN
  • DE

AD7616BSTZ-RL

Part No AD7616BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 16 Input 2 SAR 80-LQFP (14x14)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (14x14)
Family Name AD7616
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7616BSTZ-RLCT, 505-AD7616BSTZ-RLDKR, AD7616BSTZ-RLTR-ND, 505-AD7616BSTZ-RLTR, AD7616BSTZ-RLCT-ND, AD7616BSTZ-RLDKR-ND, AD7616BSTZ-RLTR, 505-AD7616BSTZ-RLCT, AD7616BSTZ-RLDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909731-AD7616BSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7616BSTZ-RL CAD Model

Description

Product Overview: AD7616BSTZ-RL from Analog Devices Inc.

The AD7616BSTZ-RL is a robust, high-performance data acquisition system on a chip (DAS) from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. Designed to cater to a wide range of applications, including industrial data acquisition, medical imaging, and automotive systems, this device offers an unparalleled combination of features and capabilities.

At the heart of the AD7616BSTZ-RL is a 16-bit, dual simultaneous sampling, analog-to-digital converter (ADC) with a maximum sample rate of 1 MSPS per channel. This feature allows for precise and rapid capture of analog signals, ensuring high-resolution data conversion with minimal delay. The device boasts a total of 32 channels, consisting of 16 differential or 32 single-ended inputs, providing flexibility and ease of integration into various system configurations.

The AD7616BSTZ-RL also features a versatile input range, supporting ±10 V, ±5 V, 0 V to 10 V, and 0 V to 5 V input signal ranges. This adaptability ensures that the device can handle a broad spectrum of signal amplitudes, making it suitable for diverse applications. Furthermore, the product includes an on-chip oversampling block that reduces noise and improves dynamic range, enhancing the quality of the acquired data.

Analog Devices Inc. has engineered the AD7616BSTZ-RL with user convenience in mind. The device incorporates a parallel and serial interface, which simplifies connection to microprocessors and DSPs. Additionally, it features an integrated reference and reference buffer, reducing the need for external components and simplifying the design process.

The AD7616BSTZ-RL is available in a compact LQFP-64 package and is specified over the industrial temperature range of -40°C to +85°C. This makes it a reliable choice for demanding environments where durability and consistent performance are crucial. With its combination of high-speed, precision, and versatility, the AD7616BSTZ-RL stands out as an exceptional solution for advanced data acquisition tasks.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5034 $61.5102
6+ $16.8233 $100.9398
10+ $16.2976 $162.9760
13+ $15.7718 $205.0334
17+ $15.2461 $259.1837
22+ $13.6689 $300.7158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess