EN
  • EN
  • DE

AD7612BCPZ-RL

Part No AD7612BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 750KSPS SAR 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS, PulSAR
Packaging Reel package
Resolution 16
Sampling Rate 750k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features True Bipolar
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Win Source Part Number 767371-AD7612BCPZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7612
Introduction Date February 07, 2006
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7612BCPZ-RL CAD Model

Description

Product Overview: AD7612BCPZ-RL from Analog Devices Inc.

The AD7612BCPZ-RL is a cutting-edge data acquisition system from the renowned manufacturer Analog Devices Inc. This high-performance, 16-bit analog-to-digital converter (ADC) is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require precise signal conversion from analog to digital form.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD7612BCPZ-RL boasts a robust design that is both space-efficient and reliable. The device operates over a wide temperature range, ensuring stable performance in diverse operating conditions. The ADC features a dual sampling mode, which allows for simultaneous sampling of two channels, thereby enhancing the throughput and flexibility of data acquisition systems.

With a throughput rate of up to 1 MSPS (million samples per second), this ADC is capable of capturing high-frequency signals without compromising data integrity. The high-speed interface ensures seamless communication with microprocessors or digital signal processors, making the integration process smooth and straightforward.

The AD7612BCPZ-RL also includes an internal reference and a flexible input range, providing designers with the versatility needed to tailor the ADC to their specific application requirements. The product's exceptional linearity and low noise characteristics contribute to its high signal fidelity, which is crucial for applications such as medical imaging, precision data acquisition, and industrial automation.

Furthermore, the ADC is designed with power efficiency in mind. It features a power-down mode that significantly reduces power consumption when the device is not in active use, thereby extending the life of battery-powered applications and contributing to energy savings in system designs.

For engineers and designers looking for a high-quality ADC that combines speed, precision, and efficiency, the AD7612BCPZ-RL from Analog Devices Inc. is an excellent choice. Its robust feature set and performance capabilities make it a standout product in the field of data conversion technology.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0636 $62.1272
4+ $25.4881 $101.9524
7+ $24.6916 $172.8412
9+ $23.8951 $215.0559
11+ $23.0986 $254.0846
15+ $20.7091 $310.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess